350665-1 Part Information

Details for 350665-1 by TE Connectivity

Connectors>Power Connectors>Power Contacts

Part Downloads

Part Specifications

Contact Design Formed Socket
Contact Mating Area Plating Thickness 15.75µin, .4µm
Contact Type Socket
Contact Base Material Phosphor Bronze
Contact Current Rating (Max) 9A
Contact Mating Area Plating Material Pre-Tin
Accepts Wire Insulation Diameter Range .635 – 2.92mm, .05 – .115in
Wire Size .12 – .8mm², 24 – 18AWG, 236.823 – 1578.82CMA
Operating Voltage 250VAC
Circuit Application Power & Signal
Wire/Cable Type Discrete Wire
Packaging Quantity 5000
Packaging Method Reel
Product Type Contact
Connector System Wire-to-Wire, Wire-to-Board
Connector & Contact Terminates To Wire & Cable
Termination Type Crimp
Operating Temperature Range -55 – 105°C, -67 – 221°F
RoHS Compliant ELV Compliant Not applicable for solder process capability
Status: Active
Product Code: 1381
Global Product Line: 240
GPL Description: Industrial

Compatible Parts

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 350665-1?

Additional datasheets, footprints and schematics for 350665-1 are listed in our Part Details tab. You can also find the 350665-1 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 350665-1 in the Pricing & Inventory tab next to part details. You can view 350665-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 350665-1 fall under?

The 350665-1 is listed under Connectors > Power Connectors > Power Contacts.

Can I view similar or alternative parts?

You can view similar parts to 350665-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 350665-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 350665-1 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by TE Connectivity.

Which authorised distributors for 350665-1 have stock available?

There is no stock from authorised distributors for 350665-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 350665-1 often in real-time on the comparison pages.

What if I can't find stock of 350665-1?

You can fill out our help required form which you can use to request a quote for 350665-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 350665-1

Loading...
Loading Results for 350665-1
We use cookies to improve your experience. See our privacy policy.
Okay