Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.23
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1.32
|
No stock
|
Buy Now | |
TE Store
from US$1.86
|
29,219
in stock
|
Buy Now | |
Heilind Electronics
from US$1.50
|
2,358
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.50
|
471
in stock
|
Buy Now | |
RS Americas
from US$1.31
|
36
in stock
|
Buy Now | |
Avnet America
from US$1.25
|
-
|
Buy Now | |
TTI Europe
from US$1.23
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Design | Formed Socket |
---|---|
Contact Mating Area Plating Thickness | 30µin, .76µm |
Contact Type | Socket |
Barrel Type | Closed Barrel |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | 9A |
Accepts Wire Insulation Diameter Range | .635 – 1.27mm, .025 – .05in |
Wire Size | .12 – .2mm², 26 – 24AWG, 236.823 – 394.705CMA |
Contact Resistance | 5 |
Operating Voltage | 250VAC |
Circuit Application | Power & Signal |
Wire/Cable Type | Discrete Wire |
Packaging Quantity | 1000 |
Packaging Method | Bag/Box |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Board, Wire-to-Wire |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
MR RECPT AU PHBZ LP 26-24 Contact Type: Socket Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Gold Flash Operating Voltage: 250 VAC Operating Voltage: 250 VDC Socket Gold Gold Flash 250 VAC | Connector Contact | Part Number: 794001-2 | Internal Number: 794001-2 | TE Connectivity | TE Store |
Miniature Rectangular PCB Conn Contact Female Crimp Gold Plating 24 to 26 AWG | TE Connectivity 794001-2 | RS Americas |
Contact, Socket, 26-24Awg, Crimp | Newark Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | - |
Contact Plating | Gold Plated Contacts |
For Use With | AMP MR Series Plug & Receptacle Housing Connectors |
Wire Size AWG Min | - |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 794001-2?
Additional datasheets, footprints and schematics for 794001-2 are listed on our Part Details page. You can also find images and similar parts to 794001-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 794001-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 794001-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 794001-2 fall under?
The 794001-2 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 794001-2 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 794001-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 794001-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 794001-2 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Heilind Electronics Asia, RS Americas and Newark Electronics have stock available or on a lead time for 794001-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 794001-2 often in real-time on the comparison pages.
What if I can't find stock of 794001-2?
You can fill out our help required form which you can use to request a quote for 794001-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.