Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.36
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.35
|
7,048
in stock
|
Buy Now | |
Rapid Electronics
from US$0.58
|
7,048
in stock
|
Buy Now | |
Chip One Stop
from US$0.36
|
7,048
in stock
|
Buy Now | |
Distrelec
from US$0.51
|
7,048
in stock
|
Buy Now | |
TE Store
from US$0.45
|
2,828
in stock
|
Buy Now | |
RS Americas
from US$0.29
|
2,668
in stock
|
Buy Now | |
Heilind Electronics
from US$0.35
|
254
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.35
|
84
in stock
|
Buy Now | |
Avnet America
from US$0.29
|
-
|
Buy Now | |
element14
from US$0.59
|
-
|
Buy Now | |
Boersig
from US$0.44
|
-
|
Buy Now | |
TTI Europe
from US$0.34
|
-
|
Buy Now | |
Farnell
from US$0.41
|
-
|
Buy Now |
Contact Current Rating (Max) | 9A |
---|---|
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Thickness | .38µm, 15.75µin |
Contact Mating Area Plating Material | Pre-Tin |
Contact Type | Socket |
Contact Design | Formed Socket |
Wire Size | 236.823 – 394.705CMA, 26 – 24AWG, .12 – .2mm² |
Accepts Wire Insulation Diameter Range | .025 – .05in, .635 – 1.27mm |
Operating Voltage | 250VAC |
Circuit Application | Power & Signal |
Wire/Cable Type | Discrete Wire |
Packaging Method | Bag |
Connector System | Wire-to-Wire, Wire-to-Board |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Mr Recpt Ptpphbz Lp 26-24 |Amp Te Connectivity 794001-1 | Newark Electronics |
Headers&Wire Housings SKT TERM 26-24 | Rapid Electronics |
TE Connectivity - AMP Power Contact MR RECPT PTPPHBZ LP 26-24 | Distrelec |
MR RECPT PTPPHBZ LP 26-24 Contact Type: Socket Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Pre-Tin Operating Voltage: 250 VAC Operating Voltage: 250 VDC Socket Tin Pre-Tin 250 VAC | Connector Contact | Part Number: 794001-1 | Internal Number: 794001-1 | TE Connectivity | TE Store |
Miniature Rectangular PCB Conn Contact Female Crimp Pre-Tin Plating 24 to 26 AWG | TE Connectivity 794001-1 | RS Americas |
MRRECPTPTPPHBZLP26-24 | RS |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
CONTACT, SOCKET, 26-24AWG, CRIMP | element14 |
Status: | Unknown |
---|---|
Series: | MR Series |
RoHS: | Unknown |
Product Range | MR Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 24AWG |
Contact Plating | Tin Plated Contacts |
For Use With | Miniature Rectangular Connectors |
Wire Size AWG Min | 26AWG |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 794001-1?
Additional datasheets, footprints and schematics for 794001-1 are listed on our Part Details page. You can also find images and similar parts to 794001-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 794001-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 794001-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 794001-1 fall under?
The 794001-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 794001-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 794001-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 794001-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 794001-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 794001-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 794001-1 often in real-time on the comparison pages.
What if I can't find stock of 794001-1?
You can fill out our help required form which you can use to request a quote for 794001-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.