Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0058246-1,
178604-000 |
Prices starting from US$205.33
Distributor | Stock | ||
---|---|---|---|
RS
from US$386.59
|
12
in stock
|
Buy Now | |
RS Americas
from US$345.25
|
177
in stock
|
Buy Now | |
element14
from US$355.97
|
66
in stock
|
Buy Now | |
Farnell
from US$328.98
|
66
in stock
|
Buy Now | |
Sager
from US$205.33
|
65
in stock
|
Buy Now | |
Newark Electronics
from US$329.67
|
46
in stock
|
Buy Now | |
Heilind Electronics
from US$356.40
|
46
in stock
|
Buy Now | |
Rapid Electronics
from US$423.01
|
20
in stock
|
Buy Now | |
TTI Europe
from US$318.20
|
20
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$356.40
|
11
in stock
|
Buy Now | |
Chip One Stop
from US$232.00
|
10
in stock
|
Buy Now | |
Distrelec
from US$365.77
|
4
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$412.83
|
2
in stock
|
Buy Now | |
Conrad
from US$490.90
|
2
in stock
|
Buy Now | |
Avnet America
from US$280.37
|
-
|
Buy Now | |
Boersig
from US$417.39
|
-
|
Buy Now | |
TE Store
from US$325.16
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Certification | Cannot be Certified |
---|---|
Crimp Form-Wire Barrel Type | Insulation Displacement |
Tool Type | IDC Tooling |
Terminating Head for MTA-100, 22-28 AWG, Adjuster, Feed Slide, CertiCrimp II Series | TE Connectivity 58246-1 | RS Americas |
TOOL, RECEPTACLE HEAD, 0.1" | element14 |
Crimpers / Crimping Tools .100 INTRCHNG HEAD CLOSED END | Sager |
Crimp Head, 58075-1 Crimp Tool | Newark Electronics |
HEAD (IDC) MTA 100 W/O TL | Heilind Electronics |
MTA 100 CRIMP HEAD REPAIR DISCRETE | Rapid Electronics |
TOOL (IDC-HEAD) MTA 100 W/O TL | TTI Europe |
Terminating head, MTA-100 receptacles | RS |
TE Connectivity Mounting tool for MTA-100 | Distrelec |
Adapter | Transfer Multisort Elektronik |
Hand pliers head for hand crimping pliers 58074-1 MTA-100 58246-1 TE Connectivity Contents: 1 pieceThis text is machine translated. | Conrad |
Terminating Head for MTA- 100 Receptacle Connectors Using Discrete Wire | Avnet America |
HEAD (IDC) MTA 100 W/O TL | Boersig |
MTA 100 CRIMP HEAD REPAIR DISCRETE TE Certification: Cannot be Certified Tooling Type: IDC Tooling Cannot be Certified IDC Tooling | Hand Crimping Tool | Part Number: 58246-1 | Internal Number: 58246-1 | Alias Number: 178604-000 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Crimp Die Applications | MTA-100 IDC Receptacle Connectors |
---|---|
For Use With | 58074-1 & 58075-1 Pistol Grip Handle Assemblies |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 58246-1?
Additional datasheets, footprints and schematics for 58246-1 are listed on our Part Details page. You can also find images and similar parts to 58246-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 58246-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 58246-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 58246-1 fall under?
The 58246-1 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 58246-1 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 58246-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 58246-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 58246-1 have stock available?
Authorised distributors including RS Americas, element14, Farnell, Sager and Newark Electronics have stock available or on a lead time for 58246-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 58246-1 often in real-time on the comparison pages.
What if I can't find stock of 58246-1?
You can fill out our help required form which you can use to request a quote for 58246-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.