Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1362014 |
Prices starting from US$3.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.14
|
16
in stock
|
Buy Now | |
TE Store
from US$4.61
|
5,665
in stock
|
Buy Now | |
Newark Electronics
from US$4.99
|
701
in stock
|
Buy Now | |
Avnet America
from US$3.11
|
701
in stock
|
Buy Now | |
Heilind Electronics
from US$4.97
|
533
in stock
|
Buy Now | |
element14
from US$5.01
|
482
in stock
|
Buy Now | |
Farnell
from US$3.56
|
482
in stock
|
Buy Now | |
Future Electronics
from US$3.82
|
450
in stock
|
Buy Now | |
Chip One Stop
from US$5.61
|
135
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$4.97
|
124
in stock
|
Buy Now | |
RS Americas
from US$5.24
|
15
in stock
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Columns | 32 |
---|---|
Number of Signal Positions | 96 |
Board-to-Board Configuration | Vertical |
Number of Rows | 3 |
Number of Positions | 96 |
PCB Mount Orientation | Vertical |
Rows Loaded | A, B, C |
Contact Type | Socket |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material Thickness | 1.27µm |
Contact Current Rating (Max) | 3A |
Contact Cross Section | .5 x .5mm |
Contact Base Material | Phosphor Bronze |
PCB Thickness (Recommended) | 1.57mm, .062in |
Row-to-Row Spacing | .1in, 2.54mm |
Housing Color | Gray |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | Polyester - GF |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | With |
PCB Mount Retention Type | Action/Compliant Tail |
Connector Mounting Type | Board Mount |
Mating Alignment | With |
Mating Retention | Without |
Mating Alignment Type | Polarization |
Circuit Application | Signal |
実装方法 | Box |
Packaging Method | Box |
Connector & Housing Type | Receptacle |
Sealable | No |
Make First / Break Last Contacts Loaded | No |
DIN Size | Standard |
Connector & Contact Terminates To | Printed Circuit Board |
Shielded | No |
Connector System | Board-to-Board |
Make First / Break Last | No |
DIN Level | II |
Termination Post & Tail Length | .19in, 4.83mm |
Interface Type | Eurocard/DIN 41612 |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
ASSY,RECEPTACLE,EUROCARD,TYPE Connector & Housing Type: Receptacle Connector System: Board-to-Board Termination Post & Tail Length: .19 in Termination Post & Tail Length: 4.83 mm Number of Positions: 96 Receptacle Board-to-Board .19" 4.83 mm | Eurocard Connector | Part Number: 5535032-4 | Internal Number: 5535032-4 | Alias Number: 1362014 | TE Connectivity | TE Store |
5535032-4 - Assy,receptacle,eurocard,type Rohs Compliant: Yes |Amp Te Connectivity 5535032-4 | Newark Electronics |
Conn DIN 41612 F 96 POS 2.54mm Press Fit ST Thru-Hole | Avnet America |
ASSYRECEPTACLEEUROCARDTYPE | Heilind Electronics |
CONNECTOR, DIN 41612, RCPT, 96POS, 3ROW | element14 |
Type C 96 Position 2.54 mm Receptacle Through Hole Eurocard Connector | Future Electronics |
Eurocard DIN41612 C,skt,3row,vert,96way | RS |
CONECTOR, RECEPTACLE, EUROCARD TYPE C, 96 POS, ROWS A, B, C LOADED | TE Connectivity 5535032-4 | RS Americas |
Status: | Unknown |
---|---|
Series: | Eurocard Type C Series |
RoHS: | Unknown |
Product Range | Eurocard Type C Series |
---|---|
No. of Contacts | 96Contacts |
Gender | Receptacle |
Pitch Spacing | 2.54mm |
No. of Rows | 3 Row |
Rows Loaded | a + b + c |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
No. of Mating Cycles | - |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 5535032-4?
Additional datasheets, footprints and schematics for 5535032-4 are listed on our Part Details page. You can also find images and similar parts to 5535032-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5535032-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5535032-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5535032-4 fall under?
The 5535032-4 is listed under Connectors > PCB Connectors > Backplane Connectors > Eurocard Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5535032-4 when available in the Eurocard Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5535032-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 5535032-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5535032-4 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, Heilind Electronics and element14 have stock available or on a lead time for 5535032-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5535032-4 often in real-time on the comparison pages.
What if I can't find stock of 5535032-4?
You can fill out our help required form which you can use to request a quote for 5535032-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.