Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Connector Orientation | Straight |
---|---|
Body Insulation | Without |
Body Plating Material | Nickel |
Body Material | Zinc |
Number of Positions | 1 |
Port Configuration | Single Port |
Number of Coaxial Contacts | 1 |
RF Connector Center Contact Plating Thickness | 1080µin |
Crimp Type | Hex |
RF Connector Center Contact Material | Beryllium Copper |
RF Connector Center Contact Plating Material | Gold |
RF Connector Mated Outer Diameter (Approximate) | .572in, 14.529mm |
Impedance | 75Ω |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Detent | With |
RF Contact Captivation Method | Mechanical |
RF Connector Coupling Mechanism | Bayonet |
Operating Frequency | 4GHz |
Grade | Commercial |
Dielectric Material | Polyethylene |
Coupling Nut Base Material | Brass |
実装方法 | Carton |
Packaging Method | Carton |
RF Interface | BNC |
Connector System | Cable-to-Cable |
Sealable | No |
RF Connector Style | Jack |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Hex Crimp |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
Cable Type | Belden 8218 |
Jack 75 Ohm Coml Bnc Hex Crimp |Amp Te Connectivity 5413760-3 | Newark Electronics |
JACK 75 OHM COML BNC HEX CRIMP | Rapid Electronics |
TE Connectivity - AMP BNC Jack 75Ohm Straight Cable Mount | Distrelec |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | BNC Coaxial |
---|---|
Connector Body Style | Straight Jack |
Coaxial Termination | Crimp |
Impedance | 75ohm |
Coaxial Cable Types | Belden 8218 |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
Frequency Max | 2GHz |
Connector Mounting | Cable Mount |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 5413760-3?
Additional datasheets, footprints and schematics for 5413760-3 are listed on our Part Details page. You can also find images and similar parts to 5413760-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5413760-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5413760-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5413760-3 fall under?
The 5413760-3 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5413760-3 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5413760-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 5413760-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5413760-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 5413760-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5413760-3 often in real-time on the comparison pages.
What if I can't find stock of 5413760-3?
You can fill out our help required form which you can use to request a quote for 5413760-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.