1-5413589-0 RF & Coax Connectors by TE Connectivity

KIT PLUG 75 OHM BNC HEX CRIMP

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$7.08

Distributor Stock
Logo for Distrelec
Distrelec
from US$14.45
3,606
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$10.32
3,606
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$7.08
3,606
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$8.64
-
Buy Now
Logo for element14
element14
from US$8.97
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Body Shape Circular
Body Plating Material Nickel
Body Insulation Without
Cable Connector Orientation Straight
Body Finish Passivated
Body Material Brass
Port Configuration Single Port
Number of Coaxial Contacts 1
Number of Positions 1
RF Connector Center Contact Material Brass
Crimp Type Hex
RF Connector Center Contact Plating Thickness 1080µin
RF Connector Center Contact Plating Material Gold
RF Connector Mated Outer Diameter (Approximate) .572in, 14.529mm
Impedance 75Ω
Detent With
Connector Mounting Type Cable Mount (Free-Hanging)
RF Connector Coupling Mechanism Bayonet
RF Contact Captivation Method Mechanical
Operating Frequency 2GHz
Grade Commercial
Coupling Nut Base Material Brass
Dielectric Material Polyethylene
実装方法 Carton
Packaging Method Carton
RF Connector Style Plug
RF Interface BNC
Sealable Yes
Connector Seal Type Gasket
Connector System Cable-to-Cable
Connector & Contact Terminates To Wire & Cable
Termination Method to Wire & Cable Crimp
Cable Type AT&T 735A
Operating Temperature Range -67 – 185°F, -55 – 85°C


Alternative Descriptions

Connectors PLUG 75 OHM BNC HEX | Rapid Electronics
TE Connectivity KIT PLUG 75 OHM BNC HEX CRIMP RF Connect | Distrelec
Conn BNC PL 0Hz to 2GHz 75Ohm Crimp ST Cable Mount Gold Bulk | Avnet America
Kit Plug 75 Ohm Bnc Hex Crimp |Amp Te Connectivity 1-5413589-0 | Newark Electronics


1-5413589-0 . Unknown Parts by Unknown

KIT PLUG 75 OHM BNC HEX CRIMP

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Connector Type BNC Coaxial
Connector Body Style Straight Plug
Coaxial Termination Crimp
Impedance 75ohm
Coaxial Cable Types AT&T 735A
Contact Material Brass
Contact Plating Gold Plated Contacts
Frequency Max -
Connector Mounting Cable Mount
Product Range -
SVHC No SVHC (27-Jun-2018)

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-5413589-0?

Additional datasheets, footprints and schematics for 1-5413589-0 are listed on our Part Details page. You can also find images and similar parts to 1-5413589-0 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-5413589-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-5413589-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-5413589-0 fall under?

The 1-5413589-0 is listed under Connectors > RF & Coax Connectors > RF Connectors.

Can I view similar or alternative parts?

You can view similar parts to 1-5413589-0 when available in the RF Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-5413589-0 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-5413589-0 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-5413589-0 have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Avnet America and element14 have stock available or on a lead time for 1-5413589-0.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-5413589-0 often in real-time on the comparison pages.

What if I can't find stock of 1-5413589-0?

You can fill out our help required form which you can use to request a quote for 1-5413589-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay