Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.09
|
10,500
in stock
|
Buy Now | |
element14
from US$0.19
|
11,135
in stock
|
Buy Now | |
Farnell
from US$0.13
|
11,135
in stock
|
Buy Now | |
Rapid Electronics
from US$0.11
|
8,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.13
|
8,000
in stock
|
Buy Now | |
Distrelec
from US$0.12
|
8,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
4,000
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
RS Americas
from US$0.24
|
-
|
Buy Now | |
Boersig
from US$0.12
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Termination Area Plating Material | Tin (Sn) |
---|---|
Terminal & Splice Type | Receptacle |
Mating Tab Width | .07in, 1.7mm |
Mating Tab Thickness | .64mm, .025in |
Interface Plating | Tin (Sn) |
Crimp Type | F-Crimp |
Wire Size Search | .5mm², 22AWG, 21AWG, .35mm², .4mm², .3mm², 20AWG |
Wire Insulation Diameter | 1.2 – 2mm, .047 – .079in |
Wire Size | .3 – .5mm², 22 – 20AWG |
Customer Preferred Contact | No |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Method | Reel |
Packaging Quantity | 4000 |
Primary Locking Feature | Clean Body |
Sealable | No |
Wire Type | Copper |
Receptacle Style | 180° |
Termination Method | Crimp |
CRIMP RECEPTACLE, .250 | element14 |
070 Contact,crimp,female,22-20awg | RS |
Automotive Connectors 070 SERIES RCPT | Rapid Electronics |
TE Connectivity - AMP 070 SERIES RECEPT. | Distrelec |
Contact, Multilock 070 Series, Socket, 22 Awg, 20 Awg, Crimp, Brass Rohs Compliant: Yes |Te Connectivity 345206-1 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
MULTILOCK 070 PCB Conn Contact, Female, Crimp, Tin Plating 22 - 20 AWG | TE Connectivity 345206-1 | RS Americas |
Where can I find additional details, specifications and documents for a 345206-1?
Additional datasheets, footprints and schematics for 345206-1 are listed on our Part Details page. You can also find images and similar parts to 345206-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 345206-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 345206-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 345206-1 fall under?
The 345206-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 345206-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 345206-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 345206-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 345206-1 have stock available?
Authorised distributors including element14, Farnell, RS, Rapid Electronics and Chip One Stop have stock available or on a lead time for 345206-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 345206-1 often in real-time on the comparison pages.
What if I can't find stock of 345206-1?
You can fill out our help required form which you can use to request a quote for 345206-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.