Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
4004200228,
820P-37344 |
Prices starting from US$0.0200
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.14
|
1,250
in stock
|
Buy Now | |
Boersig
from US$0.0305
|
601,025
in stock
|
Buy Now | |
TTI Europe
from US$0.0418
|
556,600
in stock
|
Buy Now | |
Heilind Electronics
from US$0.0447
|
147,750
in stock
|
Buy Now | |
element14
from US$0.06
|
113,305
in stock
|
Buy Now | |
Farnell
from US$0.0466
|
113,305
in stock
|
Buy Now | |
Future Electronics
from US$0.0280
|
106,456
in stock
|
Buy Now | |
TE Store
from US$0.0200
|
46,552
in stock
|
Buy Now | |
Newark Electronics
from US$0.05
|
38,482
in stock
|
Buy Now | |
Avnet America
from US$0.0281
|
38,482
in stock
|
Buy Now | |
Dalroad Norslo
from US$0.0375
|
32,030
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0351
|
32,005
in stock
|
Buy Now | |
Chip One Stop
from US$0.0426
|
30,561
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.0447
|
24,625
in stock
|
Buy Now | |
RS Americas
from US$0.06
|
11,518
in stock
|
Buy Now | |
Schukat Electronic
from US$0.0318
|
7,475
in stock
|
Buy Now | |
Conrad
from US$0.17
|
5,744
in stock
|
Buy Now | |
SOS electronic
from US$0.0297
|
2,700
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0398
|
1,620
in stock
|
Buy Now | |
Avnet Abacus
-
|
10,000
in stock
|
Buy Now | |
Compona
-
|
200
in stock
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Demsay
-
|
-
|
Buy Now |
Material | Silicone |
---|---|
Color | Red |
Cavity Diameter | 5.5mm, .217in |
UL Flammability Rating | None |
Lubricant Content | Yes |
Resistance to Hydrocarbons | Poor |
Shore A Hardness | 50 |
Seal Type | Cavity Blanking Plug |
Operating Temperature Range | -40 – 266°F, -40 – 130°C |
HSG ACC:CAVITY PLUG RED | TTI Europe |
SEALING PLUG, SUPERSEAL 1.5 | element14 |
Super Seal 1.5 Series Red Cavity Deadend Plug | Future Electronics |
RUBBER PLUG Connector Seal & Plug Type: Cavity Blanking Plug Primary Product Material: Silicone Primary Product Color: Red Cavity Diameter: 5.5 mm Cavity Diameter: .217 in Cavity Blanking Plug Silicone Red 5.5 mm | Connector Seal & Cavity Plug | Part Number: 282081-1 | Internal Number: 282081-1 | Alias Number: 4004200228 | TE Connectivity | TE Store |
Conn Acc Cavity Plg Red Rohs Compliant: Yes |Amp Te Connectivity 282081-1. | Newark Electronics |
Connector Accessories Cavity Plug Red | Avnet America |
Cavity Plug Red Superseal 1.5 | Dalroad Norslo |
Accessories: sealing pin | Transfer Multisort Elektronik |
Superseal 1.5 Series Cavity for use with JPT Sealed Female Connector | TE Connectivity 282081-1 | RS Americas |
Cavity Plug, Red | Schukat Electronic |
Factory colour: Red | Conrad |
Cavity Plug Superseal Red | SOS electronic |
Automotive Connectors CAVITY PLUG RED | Rapid Electronics |
Cavity plug,Superseal,1.5 | RS |
Status: | Unknown |
---|---|
Series: | Superseal 1.5 Series |
RoHS: | Unknown |
Accessory Type | Cavity Plug |
---|---|
For Use With | JPT Sealed Connectors |
Product Range | Superseal 1.5 Series |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 282081-1?
Additional datasheets, footprints and schematics for 282081-1 are listed on our Part Details page. You can also find images and similar parts to 282081-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 282081-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 282081-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 282081-1 fall under?
The 282081-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Seals & Cavity Plugs.
Can I view similar or alternative parts?
You can view similar parts to 282081-1 when available in the Automotive Seals & Cavity Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 282081-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 282081-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 282081-1 have stock available?
Authorised distributors including Boersig, TTI Europe, Heilind Electronics, element14 and Farnell have stock available or on a lead time for 282081-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 282081-1 often in real-time on the comparison pages.
What if I can't find stock of 282081-1?
You can fill out our help required form which you can use to request a quote for 282081-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.