Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 80.246.00 |
Prices starting from US$0.0100
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0225
|
7,800
in stock
|
Buy Now | |
Newark Electronics
from US$0.0250
|
1,270,840
in stock
|
Buy Now | |
element14
from US$0.0235
|
930,524
in stock
|
Buy Now | |
Farnell
from US$0.0293
|
925,877
in stock
|
Buy Now | |
Heilind Electronics
from US$0.0257
|
488,726
in stock
|
Buy Now | |
Boersig
from US$0.0175
|
186,218
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.0257
|
81,454
in stock
|
Buy Now | |
RS Americas
from US$0.0180
|
74,334
in stock
|
Buy Now | |
Future Electronics
from US$0.0175
|
60,000
in stock
|
Buy Now | |
Dalroad Norslo
from US$0.0250
|
53,926
in stock
|
Buy Now | |
TE Store
from US$0.0100
|
48,129
in stock
|
Buy Now | |
Conrad
from US$0.09
|
36,876
in stock
|
Buy Now | |
TTI Europe
from US$0.0171
|
20,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0178
|
17,210
in stock
|
Buy Now | |
SOS electronic
from US$0.0175
|
-28,500
in stock
|
Buy Now | |
Avnet Abacus
-
|
150,000
in stock
|
Buy Now | |
Compona
-
|
207
in stock
|
Buy Now | |
Avnet America
from US$0.0211
|
-
|
Buy Now | |
Distrelec
from US$0.0321
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Demsay
-
|
-
|
Buy Now |
Color | Red |
---|---|
Material | Silicone |
Cavity Diameter | 5.5mm, .217in |
Cable Insulation Diameter | .098 – .13in, 2.5 – 3.3mm |
UL Flammability Rating | None |
Lubricant Content | Yes |
Shore A Hardness | 50 |
Resistance to Hydrocarbons | Poor |
Seal Type | Single Wire Seal (SWS) |
Operating Temperature Range | -40 – 266°F, -40 – 130°C |
Seal Protector, Superseal 1.5 Series Conn | Newark Electronics |
WIRE SEAL, RED | element14 |
Superseal 1.5 Series Red Wire Seal For Superseal Connector | TE Connectivity 281934-3 | RS Americas |
Superseal 1.5 Series 2.59 - 3.30 mm Diameter Silicon Rubber Seal Protector | Future Electronics |
Single Wire Seal Red S/Seal 1.5-2.5 | Dalroad Norslo |
SINGLE WIRE SEAL Connector Seal & Plug Type: Single Wire Seal (SWS) Primary Product Material: Silicone Primary Product Color: Red Cavity Diameter: 5.5 mm Cavity Diameter: .217 in Single Wire Seal (SWS) Silicone Red 5.5 mm | Connector Seal & Cavity Plug | Part Number: 281934-3 | Internal Number: 281934-3 | Alias Number: 80.246.00 | TE Connectivity | TE Store |
Factory colour: Red | Conrad |
SINGLE WIRE SEAL RED | TTI Europe |
Accessories: gasket for wire | Transfer Multisort Elektronik |
Superseal 1.5 red wire seal,2.6-3.3mm | RS |
Wire Seal Superseal D2,5-3,3mm Red | SOS electronic |
Connector Accessories Seal Protector Silicon Rubber Red | Avnet Abacus |
TE Connectivity Gasket, Superseal, Red | Distrelec |
AMP Superseal Single Wire Silicone Seal, 5.5 mm cavity diameter, 2.5-3.3 mm insulation diameter, poor resistance to hydrocarbons | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | SUPERSEAL 1.5 Series |
RoHS: | Unknown |
Cable Diameter Max | - |
---|---|
For Use With | Superseal 1.5 Series Connectors |
Product Range | SUPERSEAL 1.5 Series |
Seal Material | Silicone Rubber |
SVHC | No SVHC (15-Jan-2018) |
Colour | Red |
External Length / Height | 7.8mm |
External Width | 6.1mm |
Material | Silicon Rubber |
Where can I find additional details, specifications and documents for a 281934-3?
Additional datasheets, footprints and schematics for 281934-3 are listed on our Part Details page. You can also find images and similar parts to 281934-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 281934-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 281934-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 281934-3 fall under?
The 281934-3 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Seals & Cavity Plugs.
Can I view similar or alternative parts?
You can view similar parts to 281934-3 when available in the Automotive Seals & Cavity Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 281934-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 281934-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 281934-3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Heilind Electronics and Boersig have stock available or on a lead time for 281934-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 281934-3 often in real-time on the comparison pages.
What if I can't find stock of 281934-3?
You can fill out our help required form which you can use to request a quote for 281934-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.