Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.96
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.56
|
201
in stock
|
Buy Now | |
Heilind Electronics
from US$8.21
|
1,276
in stock
|
Buy Now | |
TTI Europe
from US$6.51
|
1,088
in stock
|
Buy Now | |
Newark Electronics
from US$9.56
|
620
in stock
|
Buy Now | |
Avnet America
from US$4.96
|
620
in stock
|
Buy Now | |
RS Americas
from US$8.08
|
359
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$8.21
|
212
in stock
|
Buy Now | |
Rapid Electronics
from US$9.58
|
173
in stock
|
Buy Now | |
element14
from US$8.20
|
123
in stock
|
Buy Now | |
Farnell
from US$8.58
|
123
in stock
|
Buy Now | |
Chip One Stop
from US$8.90
|
97
in stock
|
Buy Now | |
Electro Enterprises
from US$5.67
|
89
in stock
|
Buy Now | |
Distrelec
from US$7.17
|
73
in stock
|
Buy Now | |
TE Store
from US$13.55
|
12
in stock
|
Buy Now | |
Conrad
from US$11.75
|
5
in stock
|
Buy Now | |
Future Electronics
from US$6.91
|
-
|
Buy Now | |
Boersig
from US$9.61
|
-
|
Buy Now | |
Sager
from US$7.25
|
-
|
Buy Now | |
Dalroad Norslo
from US$7.14
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 7 |
---|---|
Reverse Numbering | Without |
Number of Power Positions | 7 |
Number of Signal Positions | 0 |
Reverse Gender | Standard |
Contact Current Rating (Max) | 32A |
Contact Protection | With |
Accepts Wire Insulation Diameter Range | .22in, 5.59mm |
Operating Voltage | 600VAC, 600VDC |
UL Flammability Rating | UL 94V-0 |
Shell Size | 23 |
Housing Material | PA 6.6 GF |
Body Orientation | Straight |
Housing Color | Black |
VDE Tested | No |
Panel Mount Feature Type | Flange |
Panel Mount Feature | With |
Screw & Hole Thread Size | 1-3/8 - 18 UNEF-2A |
Mating Retention | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention Type | Threaded Coupling |
Mating Alignment Type | Keyed |
Mating Alignment | With |
Circuit Application | Power |
Packaging Quantity | 100 |
Packaging Method | Standard |
Connector & Contact Terminates To | Wire & Cable |
Contact Type | Socket |
Product Type | Housing |
Sealable | No |
Connector System | Wire-to-Wire |
Housing Type | Plug |
Shell Type | All Plastic |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Fluid Resistance | None |
Shielded | No |
Circular Connector Plug Size 23, 7 Position Free Hanging | Newark Electronics |
Conn CPC F 7 POS Crimp ST Cable Mount 7 Terminal 1 Port | Avnet America |
Connector Housing CPC Plug Assy 7 Pos. Sz. 23 Series 3 Free Hang Std Sex | TE Connectivity 206136-1 | RS Americas |
7way socket contact cable receptacle,35A | RS |
Standard Circular Connector PLUG STANDARD 23-7 | Rapid Electronics |
PLUG, SOCKET CONTACT, 7WAY | element14 |
TE Connectivity Plug, Socket, 7 Contacts, Glass Filled Polyamide | Distrelec |
CPC PLUG ASSEMBLY SIZE 23-7 Connector Product Type: Housing Operating Voltage: 600 VDC Connector System: Wire-to-Wire Number of Positions: 7 Sealable: No Housing 600 VDC Wire-to-Wire 7 | Cpc Series 3 | Part Number: 206136-1 | Internal Number: 206136-1 | TE Connectivity | TE Store |
Case material: Thermoplastic UL94V-O | Conrad |
CPC Series 3 Housing Plug 7 Position Size 23 Circular Plastic Connector | Future Electronics |
CPC Plug Assembly Standard Size 23 | Dalroad Norslo |
Status: | Unknown |
---|---|
Series: | CPC Series 3 |
RoHS: | Unknown |
Product Range | CPC Series 3 |
---|---|
Circular Connector Shell Style | Cable Mount Plug |
No. of Contacts | 7Contacts |
Circular Contact Type | - |
Coupling Style | - |
Connector Body Material | Thermoplastic Body |
Connector Body Plating | - |
Contact Material | - |
Contact Plating | - |
SVHC | No SVHC (15-Jan-2018) |
Colour | Black |
Connector Mounting | Cable Mount |
Connector Shell Size | 23 |
Connector Type | Circular Industrial |
Contact Gender | Socket |
Current Rating | 25A |
Gender | Plug |
Insert Arrangement | 23-7 |
Insulation Resistance | 5000Mohm |
No. of Positions | 7Ways |
Operating Temperature Max | 105°C |
Operating Temperature Min | -55°C |
Voltage Rating VAC | 250V |
Working Voltage | 250V |
Where can I find additional details, specifications and documents for a 206136-1?
Additional datasheets, footprints and schematics for 206136-1 are listed on our Part Details page. You can also find images and similar parts to 206136-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 206136-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 206136-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 206136-1 fall under?
The 206136-1 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 206136-1 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 206136-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 206136-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 206136-1 have stock available?
Authorised distributors including Heilind Electronics, TTI Europe, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 206136-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 206136-1 often in real-time on the comparison pages.
What if I can't find stock of 206136-1?
You can fill out our help required form which you can use to request a quote for 206136-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.