Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.20
|
No stock
|
Buy Now | |
TE Store
from US$0.31
|
18,112
in stock
|
Buy Now | |
Heilind Electronics
from US$0.33
|
6,750
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.33
|
2,250
in stock
|
Buy Now | |
Rapid Electronics
from US$0.16
|
240
in stock
|
Buy Now | |
Chip One Stop
from US$0.19
|
240
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
-
|
Buy Now | |
Future Electronics
from US$0.16
|
-
|
Buy Now | |
Avnet America
from US$0.18
|
-
|
Buy Now | |
RS Americas
from US$0.36
|
-
|
Buy Now | |
element14
from US$0.22
|
-
|
Buy Now | |
Boersig
from US$0.19
|
-
|
Buy Now | |
TTI Europe
from US$0.13
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color Code | Yellow |
---|---|
Pin Diameter | .04in, 1.02mm |
PCB Contact Termination Area Plating Material | Tin |
Contact Underplating Material | Nickel |
Contact Current Rating (Max) | 2A |
Contact Type | Pin |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Thickness | 30µin |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Brass |
Contact Size | 20 |
Accepts Wire Insulation Diameter Range | .04 – .05in, 1.01 – 1.27mm |
Insulation Diameter (Max) | .05in |
Wire Size | .15 – .4mm², 26 – 22AWG |
Contact Retention Type Within Housing | Crimp Snap-In |
Wire Insulation Support | With |
For Use With | CPC Connectors, AMPLIMITE HDP-20 |
Circuit Application | Signal |
Packaging Quantity | 10000 |
Packaging Method | Reel |
Product Type | Contact |
Grade | Standard |
Connector System | Cable-to-Cable |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
PIN CONT DUPL PLT STRIP HD-20 Contact Type: Pin Contact Mating Area Plating Material: Gold Contact Retention Type Within Housing: Snap-In Contact Size: Size 20 Wire Size: 26 – 22 AWG Pin Gold Snap-In Size 20 | D-Sub Connector Contacts: Pin & Brass & Signal & Size 20 | Part Number: 1658544-2 | Internal Number: 1658544-2 | 26 – 22 AWG | TE Connectivity | TE Store |
D-Sub Contacts PIN 26-22 BR/AU Reel of 12 000 | Rapid Electronics |
|Amp Te Connectivity 1658544-2 | Newark Electronics |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
Pin Cont Dupl Plt Strip Hd-20 | TE Connectivity 1658544-2 | RS Americas |
TE Connectivity - AMP PIN CONT DUPL PLT STRIP HD-20 | Distrelec |
Status: | Unknown |
---|---|
Series: | AMPLIMITE HDP-20 Series |
RoHS: | Unknown |
For Use With | AMP AMPLIMITE HDP-20 Series D-Sub Connectors |
---|---|
Contact Gender | Pin |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
Wire Size AWG Max | 22AWG |
Wire Size AWG Min | 26AWG |
Contact Termination Type | Crimp |
Product Range | AMPLIMITE HDP-20 Series |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 1658544-2?
Additional datasheets, footprints and schematics for 1658544-2 are listed on our Part Details page. You can also find images and similar parts to 1658544-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1658544-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1658544-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1658544-2 fall under?
The 1658544-2 is listed under Connectors > D-Shaped Connectors > D-Sub Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1658544-2 when available in the D-Sub Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1658544-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1658544-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1658544-2 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Heilind Electronics Asia, Rapid Electronics and Chip One Stop have stock available or on a lead time for 1658544-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1658544-2 often in real-time on the comparison pages.
What if I can't find stock of 1658544-2?
You can fill out our help required form which you can use to request a quote for 1658544-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.