Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.11
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.09
|
24,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
24,000
in stock
|
Buy Now | |
Farnell
from US$0.15
|
24,000
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
-
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
Boersig
from US$0.10
|
-
|
Buy Now | |
TE Store
from US$0.16
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Contact Termination Area Plating Material | Tin |
---|---|
Contact Mating Area Plating Material | Gold Flash |
Contact Type | Socket |
Contact Mating Area Plating Thickness | 100µin |
端子の下地めっきの材料 | Nickel |
Pin Diameter | .04in |
Contact Size | 20 |
Contact Current Rating (Max) | 1.2A |
Contact Base Material | Phosphor Bronze |
Contact Underplating Material | Nickel |
Wire Size | .08 – .2mm², 28 – 24AWG |
Accepts Wire Insulation Diameter Range | .05 – .06in, 1.27 – 1.52mm |
Insulation Diameter (Max) | .06in |
Wire Insulation Support | With |
Contact Retention Type Within Housing | Crimp Snap-In |
Circuit Application | Signal |
For Use With | AMPLIMITE HDP-20, CPC Connectors |
Packaging Method | Reel |
Packaging Quantity | 10000 |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Grade | Standard |
Connector System | Cable-to-Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
CONT SOCKET PLATED 20DF STRIP #24-28 | Rapid Electronics |
D SUB CONTACTS | Farnell |
Cont,socket,plated,20Df,strip,#24-28 |Amp Te Connectivity 5066683-7 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Special Order: CONT,SOCKET,PLATED,20DF,STRIP,#24-28 Contact Type: Socket Contact Mating Area Plating Material: Gold Flash Contact Retention Type Within Housing: Snap-In Contact Size: Size 20 Wire Size: 28 – 24 AWG Socket Gold Flash Snap-In Size 20 | D-Sub Conn Contacts: Socket & Phosphor Bronze & Signal & Size 20 | Part Number: 5066683-7 | Internal Number: 5066683-7 | 28 – 24 AWG | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 5066683-7?
Additional datasheets, footprints and schematics for 5066683-7 are listed on our Part Details page. You can also find images and similar parts to 5066683-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5066683-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5066683-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5066683-7 fall under?
The 5066683-7 is listed under Connectors > D-Shaped Connectors > D-Sub Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 5066683-7 when available in the D-Sub Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5066683-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 5066683-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5066683-7 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Newark Electronics and Future Electronics have stock available or on a lead time for 5066683-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5066683-7 often in real-time on the comparison pages.
What if I can't find stock of 5066683-7?
You can fill out our help required form which you can use to request a quote for 5066683-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.