Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.69
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$12.20
|
No stock
|
Buy Now | |
Newark Electronics
from US$7.69
|
249
in stock
|
Buy Now | |
Rapid Electronics
from US$15.61
|
202
in stock
|
Buy Now | |
Chip One Stop
from US$11.00
|
202
in stock
|
Buy Now | |
Distrelec
from US$11.94
|
202
in stock
|
Buy Now | |
RS Americas
from US$11.62
|
112
in stock
|
Buy Now | |
Avnet America
from US$8.86
|
-
|
Buy Now | |
Boersig
from US$14.90
|
-
|
Buy Now | |
TTI Europe
from US$10.93
|
-
|
Buy Now |
Number of Positions | 7 |
---|---|
Number of Power Positions | 7 |
Number of Signal Positions | 0 |
Reverse Numbering | Without |
Contact Current Rating (Max) | 32A |
Contact Protection | With |
Reverse Gender | Standard |
Accepts Wire Insulation Diameter Range | .22in, 5.59mm |
Operating Voltage | 600VAC, 600VDC |
Housing Material | PA 6.6 GF |
Shell Size | 23 |
Housing Color | Black |
Body Orientation | Straight |
UL Flammability Rating | UL 94V-0 |
VDE Tested | No |
Mating Retention | With |
Mating Alignment Type | Keyed |
Screw & Hole Thread Size | 1-3/8 - 18 UNEF-2A |
Mating Retention Type | Threaded Coupling |
Connector Mounting Type | Panel |
Panel Mount Feature Type | Flange with Mounting Holes |
Panel Mount Feature | Without |
Mating Alignment | With |
Circuit Application | Power |
Packaging Method | Standard |
Packaging Quantity | 1 |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Panel |
Product Type | Housing |
Shell Type | All Plastic |
Housing Type | Receptacle |
Contact Type | Pin |
Termination Method to Wire & Cable | Crimp |
Shielded | No |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Fluid Resistance | None |
Circular Housing, Rcpt, Size 23 | Newark Electronics |
Standard Circular Connector 23-7 RECEPT STD SEX | Rapid Electronics |
TE Connectivity - AMP Connector 23-7 RECEPT STD SEX | Distrelec |
Connector Housing CPC Recept. Assy 7 Pos. Sz 23 Series 3 Panel Mnt Std Sex | TE Connectivity 206137-5 | RS Americas |
Conn CPC M 7 POS ST Panel Mount 7 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 206137-5?
Additional datasheets, footprints and schematics for 206137-5 are listed on our Part Details page. You can also find images and similar parts to 206137-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 206137-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 206137-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 206137-5 fall under?
The 206137-5 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 206137-5 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 206137-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 206137-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 206137-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and RS Americas have stock available or on a lead time for 206137-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 206137-5 often in real-time on the comparison pages.
What if I can't find stock of 206137-5?
You can fill out our help required form which you can use to request a quote for 206137-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.