Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color Code | No |
---|---|
Contact Size | 20 |
Contact Style | Long |
Contact Mating Area Plating Thickness | 50µin |
Contact Current Rating (Max) | 7.5A |
Contact Base Material | Copper Alloy |
Pin Diameter | .041mm |
Contact Type | Pin |
Contact Mating Area Plating Material | Gold over Nickel |
Post Diameter | .039 – .041mm, .99 – 1.04in |
Wire Size | .2 – .6mm², 24 – 20AWG |
Insulation Diameter (Max) | 1.83in, .072mm |
For Use With | AMPLIMITE |
Circuit Application | Signal |
High Current | No |
Packaging Method | Reel |
Packaging Quantity | 5000 |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Post Length | .325mm |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Contact, D Sub, Pin, Sz20, 24-20Awg, Crimp | Newark Electronics |
Contact PIN Crimp ST Cable Mount Tape | Avnet America |
Connector, D-Sub, Pin Contact, Sz 20,AMPLIMITE | TE Connectivity 205089-2 | RS Americas |
PIN CONTACT,SZ20,M39029/64-369 | TTI Europe |
Status: | Unknown |
---|---|
Series: | AMPLIMITE 109 Series |
RoHS: | Unknown |
For Use With | AMPLIMITE D Sub Connectors |
---|---|
Contact Gender | Pin |
Contact Material | Copper |
Contact Plating | Gold Plated Contacts |
Wire Size AWG Max | 20AWG |
Wire Size AWG Min | 24AWG |
Contact Termination Type | Crimp |
Product Range | AMPLIMITE 109 Series |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 205089-2?
Additional datasheets, footprints and schematics for 205089-2 are listed on our Part Details page. You can also find images and similar parts to 205089-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 205089-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 205089-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 205089-2 fall under?
The 205089-2 is listed under Connectors > D-Shaped Connectors > D-Sub Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 205089-2 when available in the D-Sub Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 205089-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 205089-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 205089-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Boersig and TTI Europe have stock available or on a lead time for 205089-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 205089-2 often in real-time on the comparison pages.
What if I can't find stock of 205089-2?
You can fill out our help required form which you can use to request a quote for 205089-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.