Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0601966-1,
824848-000 |
Prices starting from US$733.96
Distributor | Stock | ||
---|---|---|---|
RS
from US$969.85
|
5
in stock
|
Buy Now | |
RS Americas
from US$929.14
|
10
in stock
|
Buy Now | |
element14
from US$882.13
|
5
in stock
|
Buy Now | |
Farnell
from US$925.91
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$855.44
|
4
in stock
|
Buy Now | |
Heilind Electronics
from US$933.00
|
3
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$933.00
|
1
in stock
|
Buy Now | |
Future Electronics
from US$764.98
|
-
|
Buy Now | |
Avnet America
from US$733.96
|
-
|
Buy Now | |
Boersig
from US$1,049.36
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Die Sets Type | Fixed In Tool |
---|---|
Ratchet Configuration | Not Releasable, Not Adjustable |
Tool Type | Four Indent Hand Tool |
Crimp Form-Wire Barrel Type | Closed Barrel - 4 Indent |
Tool Grade | Premium Crimp Tooling |
Power Type | Pneumatic, Manual |
Specification Type | MIL Spec |
Certification | Upon Request for Fee |
Crimper, Circular, 24-20 AWG, 4/8 Indent, Requires Positioner or Turret Head | TE Connectivity 601966-1 | RS Americas |
Crimper,Circular,24-20AWG,4/8Indent | RS |
4/8 INDENT HAND CRIMP TOOL, SCREW MACHINE CONTACTS | element14 |
4/8 Indent Hand Crimp Tool, Screw Machine Contacts | Newark Electronics |
M22520/2-01 CRIMPING TOOL | Heilind Electronics |
4/8 Indent Hand Crimping Tool | Future Electronics |
Crimping Tool HDM-20 Connector | Avnet America |
DMC Zange AWG20-32 AFM8 | Boersig |
Status: | Unknown |
---|---|
Series: | Te Connectivity / Amp 601 |
RoHS: | Unknown |
Crimp Tool Type | Hand |
---|---|
For Use With | AMP 24-20AWG Circular Signal Contacts |
Product Range | Te Connectivity / Amp 601 |
Crimp Size | 24AWG to 20AWG |
Where can I find additional details, specifications and documents for a 601966-1?
Additional datasheets, footprints and schematics for 601966-1 are listed on our Part Details page. You can also find images and similar parts to 601966-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 601966-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 601966-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 601966-1 fall under?
The 601966-1 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 601966-1 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 601966-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 601966-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 601966-1 have stock available?
Authorised distributors including RS Americas, RS, element14, Farnell and Newark Electronics have stock available or on a lead time for 601966-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 601966-1 often in real-time on the comparison pages.
What if I can't find stock of 601966-1?
You can fill out our help required form which you can use to request a quote for 601966-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.