Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color Code | Yes |
---|---|
PCB Contact Termination Area Plating Material | Tin |
Contact Underplating Material | Nickel |
Contact Color Bands | Yellow |
Contact Current Rating (Max) | 2A |
Contact Mating Area Plating Material | Gold Flash |
Contact Type | Socket |
Contact Size | 20 |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Thickness | .76µm |
端子の下地めっきの材料 | Nickel |
Accepts Wire Insulation Diameter Range | .04 – .05in, 1.01 – 1.27mm |
Insulation Diameter (Max) | .04in |
Wire Size | 26 – 22AWG, .15 – .4mm² |
Contact Retention Type Within Housing | Crimp Snap-In |
Wire Insulation Support | With |
For Use With | CPC Connectors, AMPLIMITE HDP-20 |
Circuit Application | Signal |
Comment | For Mini Applicator. |
Packaging Method | Strip |
Packaging Quantity | 10000 |
Connector & Contact Terminates To | Wire & Cable |
Grade | Standard |
Product Type | Contact |
Connector System | Cable-to-Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Cont,socket,plated,20Df,strip,#22-26 Rohs Compliant: Yes |Amp Te Connectivity 1658543-3 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Cont, Socket, Plated,20Df, Strip,#22-26 | TE Connectivity 1658543-3 | RS Americas |
Special Order: CONT,SOCKET,PLATED,20DF,STRIP,#22-26 Contact Type: Socket Contact Mating Area Plating Material: Gold Flash Contact Retention Type Within Housing: Snap-In Contact Size: Size 20 Wire Size: 26 – 22 AWG Socket Gold Flash Snap-In Size 20 | D-Sub Conn Contacts: Socket & Phosphor Bronze & Signal & Size 20 | Part Number: 1658543-3 | Internal Number: 1658543-3 | 26 – 22 AWG | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1658543-3?
Additional datasheets, footprints and schematics for 1658543-3 are listed on our Part Details page. You can also find images and similar parts to 1658543-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1658543-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1658543-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1658543-3 fall under?
The 1658543-3 is listed under Connectors > D-Shaped Connectors > D-Sub Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1658543-3 when available in the D-Sub Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1658543-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1658543-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1658543-3 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and TE Store have stock available or on a lead time for 1658543-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1658543-3 often in real-time on the comparison pages.
What if I can't find stock of 1658543-3?
You can fill out our help required form which you can use to request a quote for 1658543-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.