Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.64
Distributor | Stock | ||
---|---|---|---|
RS
from US$11.45
|
90
in stock
|
Buy Now | |
TTI Europe
from US$8.39
|
4,892
in stock
|
Buy Now | |
TE Store
from US$14.98
|
1,284
in stock
|
Buy Now | |
element14
from US$10.99
|
1,137
in stock
|
Buy Now | |
Newark Electronics
from US$10.68
|
1,080
in stock
|
Buy Now | |
Heilind Electronics
from US$9.19
|
952
in stock
|
Buy Now | |
Rapid Electronics
from US$8.51
|
582
in stock
|
Buy Now | |
Avnet America
from US$5.64
|
276
in stock
|
Buy Now | |
Chip One Stop
from US$7.79
|
254
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$9.19
|
159
in stock
|
Buy Now | |
Farnell
from US$9.58
|
57
in stock
|
Buy Now | |
Conrad
from US$14.15
|
19
in stock
|
Buy Now | |
Distrelec
from US$14.79
|
1
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,050
in stock
|
Buy Now | |
Future Electronics
from US$7.73
|
-
|
Buy Now | |
RS Americas
from US$9.04
|
-
|
Buy Now | |
Boersig
from US$10.79
|
-
|
Buy Now | |
Carlton-Bates
from US$6.19
|
-
|
Buy Now | |
Sager
from US$8.11
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Number of Positions | 7 |
---|---|
Number of Power Positions | 7 |
Number of Signal Positions | 0 |
Reverse Numbering | Without |
Contact Current Rating (Max) | 32A |
Contact Protection | With |
Reverse Gender | Standard |
Accepts Wire Insulation Diameter Range | .22in, 5.59mm |
Operating Voltage | 600VAC, 600VDC |
Housing Material | PA 6.6 GF |
Shell Size | 23 |
Housing Color | Black |
Body Orientation | Straight |
UL Flammability Rating | UL 94V-0 |
VDE Tested | No |
Mating Retention | With |
Mating Alignment Type | Keyed |
Screw & Hole Thread Size | 1-3/8 - 18 UNEF-2A |
Mating Retention Type | Threaded Coupling |
Connector Mounting Type | Panel |
Panel Mount Feature Type | Flange with Mounting Holes |
Panel Mount Feature | Without |
Mating Alignment | With |
Circuit Application | Power |
Packaging Method | Standard |
Packaging Quantity | 1 |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Panel |
Product Type | Housing |
Shell Type | All Plastic |
Housing Type | Receptacle |
Contact Type | Pin |
Termination Method to Wire & Cable | Crimp |
Shielded | No |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Fluid Resistance | None |
07P CPC SIZE23 STRAIGHT V0 | TTI Europe |
23-7 RECEPT STD SEX Connector Product Type: Housing Operating Voltage: 600 VDC Connector System: Wire-to-Panel Number of Positions: 7 Sealable: No Housing 600 VDC Wire-to-Panel 7 | Cpc Series 3 | Part Number: 206137-1 | Internal Number: 206137-1 | TE Connectivity | TE Store |
CIRCULAR CONNECTOR RECEPTACLE, SIZE 23, | element14 |
Circular Connector Receptacle, Size 23, 7 Position, Panel | Newark Electronics |
Standard Circular Connector STD SQUARE RECP 23-7 | Rapid Electronics |
Conn CPC M 7 POS Crimp ST Panel Mount 7 Terminal 1 Port | Avnet America |
7 way pin contact panel receptacle,35A | RS |
RECEPTACLE, PIN CONTACT, 7WAY | Farnell |
Case material: Thermoplastic UL94V-O | Conrad |
TE Connectivity Receptacle, Plug, 7 Contacts, 8.34A, 250V | Distrelec |
CPC Series 3 Housing Receptacle 7 Position Size 23 Circular Plastic Connector | Future Electronics |
Connector Housing CPC Receptacle 7 Pos. Sz. 23 Series 3 Panel Mnt Std Sex | TE Connectivity 206137-1 | RS Americas |
AMP CPC Series 3 206137-1 Miniature Circular Connector, 7 pos., Pin Terminal, Size 23 Shell, Black | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | CPC Series 3 |
RoHS: | Unknown |
Product Range | CPC Series 3 |
---|---|
Circular Connector Shell Style | Panel Mount Receptacle |
No. of Contacts | 7Contacts |
Circular Contact Type | - |
Coupling Style | - |
Connector Body Material | Thermoplastic Body |
Connector Body Plating | - |
Contact Material | - |
Contact Plating | - |
SVHC | No SVHC (15-Jan-2018) |
Colour | Black |
Connector Mounting | Panel Mount |
Connector Shell Size | 23 |
Connector Type | Circular Industrial |
Contact Gender | Pin |
Current Rating | 25A |
Gender | Receptacle |
Insert Arrangement | 23-7 |
Insulation Resistance | 5000Mohm |
No. of Positions | 7Ways |
Operating Temperature Max | 105°C |
Operating Temperature Min | -55°C |
Panel Cutout Diameter | 40.9mm |
Voltage Rating VAC | 250V |
Working Voltage | 250V |
Where can I find additional details, specifications and documents for a 206137-1?
Additional datasheets, footprints and schematics for 206137-1 are listed on our Part Details page. You can also find images and similar parts to 206137-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 206137-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 206137-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 206137-1 fall under?
The 206137-1 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 206137-1 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 206137-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 206137-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 206137-1 have stock available?
Authorised distributors including TTI Europe, TE Store, element14, Newark Electronics and Heilind Electronics have stock available or on a lead time for 206137-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 206137-1 often in real-time on the comparison pages.
What if I can't find stock of 206137-1?
You can fill out our help required form which you can use to request a quote for 206137-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.