Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Wire Contact Termination Area Plating Material | Pre-Tin |
---|---|
Contact Base Material | Copper Alloy |
Contact Termination Area Plating Thickness | 31.49µin, .8µm |
Crimp Area Plating Thickness | .8µm |
Contact Termination Area Plating Material | Pre-Tin |
Contact Orientation | Straight |
Contact Retention Within Housing | With |
Contact Mating Area Plating Thickness | 31.49µin, .8µm |
Contact Mating Area Plating Material | Pre-Tin |
Contact Current Rating (Max) | 12A |
Contact Type | Receptacle |
Accepts Wire Insulation Diameter Range | 1.2 – 2mm, .047 – .079in |
Wire Size | .12 – .35mm², 26 – 22AWG |
Operating Voltage | 300VAC, 50VAC |
Glow Wire Rating | Standard Part - Not Glow Wire |
Wire Insulation Support | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power |
For Multiple Crimp | No |
Packaging Method | Reel |
Packaging Quantity | 5000 |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Connector System | Wire-to-Wire |
Termination Type | Crimp |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Univesal Power Rec Cont #26-22 |Amp Te Connectivity 175151-4 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Where can I find additional details, specifications and documents for a 175151-4?
Additional datasheets, footprints and schematics for 175151-4 are listed on our Part Details page. You can also find images and similar parts to 175151-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 175151-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 175151-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 175151-4 fall under?
The 175151-4 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 175151-4 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 175151-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 175151-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 175151-4 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 175151-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 175151-4 often in real-time on the comparison pages.
What if I can't find stock of 175151-4?
You can fill out our help required form which you can use to request a quote for 175151-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.