Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Power Positions | 0 |
---|---|
Number of Positions | 4 |
Number of Signal Positions | 0 |
Number of Rows | 1 |
Contact Current Rating (Max) | 7A |
Contact Layout | Inline |
Contact Base Material | Brass |
Contact Retention | Without |
Length | 23.7mm, .93in |
Height | .3in, 7.5mm |
Insulation Resistance | 1000MΩ |
Operating Voltage | 300VAC |
Centerline (Pitch) | 6.2mm, .244in |
Housing Material | Nylon 6/6 |
UL Flammability Rating | UL 94V-0 |
Housing Color | Natural |
Glow Wire Rating | Standard Part - Not Glow Wire |
Mating Retention Type | Latch |
PCB Mount Retention | Without |
Mating Alignment Type | Polarization |
Strain Relief | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Alignment | With |
Mating Retention | With |
Panel Mount Feature | Without |
Circuit Application | Power & Signal |
For Use With | Header Assembly |
Packaging Method | Bag |
Packaging Quantity | 500 |
Connector System | Wire-to-Wire, Wire-to-Board |
Product Type | Housing |
Sealable | No |
Contact Type | Socket |
Housing Type | Plug |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
AMP U/P SGL ROW PLUG HSG 4P Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Board Wire-to-Wire Number of Positions: 4 Centerline (Pitch): 6.2 mm Housing Plug Wire-to-Board 4 | Rectangular Power Connector | Part Number: 4-178842-1 | Internal Number: 4-178842-1 | 6.2 mm | TE Connectivity | TE Store |
Amp U/P Sgl Row Plug Hsg 4P |Amp Te Connectivity 4-178842-1 | Newark Electronics |
Conn Housing PL 4 POS 6.2mm Crimp ST Cable Mount Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 4-178842-1?
Additional datasheets, footprints and schematics for 4-178842-1 are listed on our Part Details page. You can also find images and similar parts to 4-178842-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-178842-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-178842-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-178842-1 fall under?
The 4-178842-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 4-178842-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-178842-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-178842-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-178842-1 have stock available?
Authorised distributors including TE Store, Newark Electronics and Avnet America have stock available or on a lead time for 4-178842-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-178842-1 often in real-time on the comparison pages.
What if I can't find stock of 4-178842-1?
You can fill out our help required form which you can use to request a quote for 4-178842-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.