Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.35
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.50
|
16,391
in stock
|
Buy Now | |
Newark Electronics
from US$0.85
|
16,391
in stock
|
Buy Now | |
Rapid Electronics
from US$0.49
|
16,391
in stock
|
Buy Now | |
Chip One Stop
from US$0.35
|
16,391
in stock
|
Buy Now | |
Farnell
from US$0.90
|
8,000
in stock
|
Buy Now | |
Avnet America
from US$0.56
|
-
|
Buy Now | |
RS Americas
from US$0.77
|
-
|
Buy Now | |
Boersig
from US$0.50
|
-
|
Buy Now | |
TTI Europe
from US$0.85
|
-
|
Buy Now | |
Sager
from US$0.93
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Power Positions | 0 |
---|---|
Number of Positions | 4 |
Number of Rows | 1 |
Number of Signal Positions | 0 |
Contact Layout | Inline |
Contact Retention | Without |
Contact Base Material | Copper Alloy |
Contact Current Rating (Max) | 7A |
Height | .33in, 8.4mm |
Length | 1.14in, 29mm |
Insulation Resistance | 1000MΩ |
Operating Voltage | 300VAC |
Housing Material | Nylon 6/6 |
UL Flammability Rating | UL 94V-0 |
Centerline (Pitch) | .156in, 3.96mm |
Housing Color | Natural |
Glow Wire Rating | Standard Part - Not Glow Wire |
Mating Retention Type | Latch |
Mating Alignment Type | Polarization |
Mating Alignment | With |
Mating Retention | With |
Strain Relief | Without |
Panel Mount Feature | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
PCB Mount Retention | Without |
Circuit Application | Power & Signal |
For Use With | Plug Housing |
Packaging Quantity | 500 |
Packaging Method | Bag |
Connector System | Wire-to-Wire |
Product Type | Housing |
Housing Type | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Contact Type | Tab |
Sealable | No |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Automotive Conn Amp Up Cap Hsg F/H 4P Natural |Amp Te Connectivity 178478-1 | Newark Electronics |
Automotive Conn AMP UP CAP HSG F/H 4P NATURAL | Rapid Electronics |
TE Connectivity AMP UP CAP HSG F/H 4P NATURAL Automotive | Distrelec |
PIN AND SOCKET CONNECTOR HOUSINGS | Farnell |
Conn Housing RCP 4 POS 3.96mm Crimp ST Cable Mount Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 178478-1?
Additional datasheets, footprints and schematics for 178478-1 are listed on our Part Details page. You can also find images and similar parts to 178478-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 178478-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 178478-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 178478-1 fall under?
The 178478-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 178478-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 178478-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 178478-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 178478-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 178478-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 178478-1 often in real-time on the comparison pages.
What if I can't find stock of 178478-1?
You can fill out our help required form which you can use to request a quote for 178478-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.