Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.14
|
27,098
in stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
27,098
in stock
|
Buy Now | |
Rapid Electronics
from US$0.18
|
27,098
in stock
|
Buy Now | |
Chip One Stop
from US$0.18
|
27,098
in stock
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
Boersig
from US$0.15
|
-
|
Buy Now | |
TE Store
from US$0.27
|
-
|
Buy Now | |
Farnell
from US$0.36
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Power Positions | 0 |
---|---|
Number of Rows | 1 |
Number of Signal Positions | 0 |
Number of Positions | 2 |
Contact Retention | Without |
Contact Layout | Inline |
Height | 10.05mm |
Length | 9.06mm |
Operating Voltage | 300VAC |
Centerline (Pitch) | 3.96mm, .156in |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Housing Material | PA 6/6 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Mating Alignment Type | Polarization |
Mating Retention Type | Latch |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention | With |
Mating Alignment | Without |
PCB Mount Retention | Without |
Strain Relief | Without |
Panel Mount Feature | Without |
Circuit Application | Power & Signal |
For Use With | Cap Housing |
Packaging Method | Bag |
Packaging Quantity | 1000 |
Contact Type | Socket |
Product Type | Housing |
Sealable | No |
Housing Type | Plug |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Power To The Board Amp Universal Power Plug 2P |Amp Te Connectivity 176271-9 | Newark Electronics |
Power to the Board AMP UNIVERSAL POWER PLUG 2P | Rapid Electronics |
TE Connectivity - AMP PWR CONN AMP UNIVERSAL POWER PLUG 2P | Distrelec |
Conn Housing PL 2 POS 3.96mm Crimp ST Cable Mount Loose Piece | Avnet America |
Special Order: AMP UNIVERSAL POWER PLUG 2P Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Wire Number of Positions: 2 Centerline (Pitch): 3.96 mm Housing Plug Wire-to-Wire 2 | Rectangular Power Connector | Part Number: 176271-9 | Internal Number: 176271-9 | 3.96 mm | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | Universal Power Series |
RoHS: | Unknown |
Product Range | Universal Power Series |
---|---|
Gender | Plug |
No. of Positions | 2Ways |
Pitch Spacing | 3.96mm |
For Use With | AMP Universal Power Series 175152 175151 Socket Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 176271-9?
Additional datasheets, footprints and schematics for 176271-9 are listed on our Part Details page. You can also find images and similar parts to 176271-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 176271-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 176271-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 176271-9 fall under?
The 176271-9 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 176271-9 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 176271-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 176271-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 176271-9 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 176271-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 176271-9 often in real-time on the comparison pages.
What if I can't find stock of 176271-9?
You can fill out our help required form which you can use to request a quote for 176271-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.