Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Wire Contact Termination Area Plating Material | Pre-Tin |
---|---|
Contact Type | Socket |
Contact Termination Area Plating Thickness | 31.49µin, .8µm |
Contact Base Material | Brass |
Crimp Area Plating Thickness | .8µm |
Contact Termination Area Plating Material | Pre-Tin |
Contact Orientation | Straight |
Contact Retention Within Housing | With |
Contact Mating Area Plating Thickness | 31.49µin, .8µm |
Contact Mating Area Plating Material | Pre-Tin |
Contact Current Rating (Max) | 12A |
Wire Size | .12 – .35mm², 26 – 22AWG |
Accepts Wire Insulation Diameter Range | .047 – .079in, 1.2 – 2mm |
Operating Voltage | 50VAC, 300VAC |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Wire Insulation Support | Without |
For Multiple Crimp | No |
Circuit Application | Power |
Packaging Method | Bag/Box |
Packaging Quantity | 1000 |
Product Type | Contact |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
U/P Rec Cont L/P Rohs Compliant: Yes |Amp Te Connectivity 175155-2 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
U/P REC CONT L/P Contact Type: Receptacle Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Pre-Tin Operating Voltage: 50 VAC 300 VAC Contact Retention Within Housing: With Receptacle Tin Pre-Tin 50 VAC | Connector Contact | Part Number: 175155-2 | Internal Number: 175155-2 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 175155-2?
Additional datasheets, footprints and schematics for 175155-2 are listed on our Part Details page. You can also find images and similar parts to 175155-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 175155-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 175155-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 175155-2 fall under?
The 175155-2 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 175155-2 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 175155-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 175155-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 175155-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Boersig, TE Store and Farnell have stock available or on a lead time for 175155-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 175155-2 often in real-time on the comparison pages.
What if I can't find stock of 175155-2?
You can fill out our help required form which you can use to request a quote for 175155-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.