Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0496
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.07
|
10,374
in stock
|
Buy Now | |
TE Store
from US$0.09
|
19,940
in stock
|
Buy Now | |
element14
from US$0.08
|
17,420
in stock
|
Buy Now | |
Farnell
from US$0.07
|
17,420
in stock
|
Buy Now | |
Chip One Stop
from US$0.0496
|
5,730
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
700
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
RS Americas
from US$0.10
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Wire Contact Termination Area Plating Material | Pre-Tin |
---|---|
Contact Type | Socket |
Contact Base Material | Copper Alloy |
Contact Termination Area Plating Thickness | 31.49µin, .8µm |
Crimp Area Plating Thickness | .8µm |
Contact Termination Area Plating Material | Pre-Tin |
Contact Orientation | Straight |
Contact Retention Within Housing | With |
Contact Mating Area Plating Thickness | 31.49µin, .8µm |
Contact Mating Area Plating Material | Pre-Tin |
Contact Current Rating (Max) | 12A |
Wire Size | .12 – .35mm², 26 – 22AWG |
Accepts Wire Insulation Diameter Range | .047 – .079in, 1.2 – 2mm |
Operating Voltage | 300VAC, 50VAC |
Insulation Resistance | 1000 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Wire Insulation Support | Without |
Contact Retention Type Within Housing | Locking Lance |
Circuit Application | Power |
For Multiple Crimp | No |
For Use With | Plug Housing |
Wire/Cable Type | Discrete Wire |
Wire Type | Stranded |
Packaging Quantity | 1000 |
Packaging Method | Bag/Box |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Termination Type | Crimp |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
UNIV POWER REC CONT L/P Contact Type: Receptacle Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Pre-Tin Operating Voltage: 300 VAC 50 VAC Contact Retention Within Housing: With Receptacle Tin Pre-Tin 300 VAC | Connector Contact | Part Number: 175155-1 | Internal Number: 175155-1 | TE Connectivity | TE Store |
CONTACT, SOCKET, 26-22AWG, CRIMP | element14 |
AMP universal,contact,rcp,0.12-0.40mm2 | RS |
Contact, Socket, Crimp, 22Awg | Newark Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
AMP Universal Power Heavy Duty Power Conn, Female, Crimp, Tin Plating 22 to 26 AWG | TE Connectivity 175155-1 | RS Americas |
Where can I find additional details, specifications and documents for a 175155-1?
Additional datasheets, footprints and schematics for 175155-1 are listed on our Part Details page. You can also find images and similar parts to 175155-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 175155-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 175155-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 175155-1 fall under?
The 175155-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 175155-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 175155-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 175155-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 175155-1 have stock available?
Authorised distributors including TE Store, element14, Farnell, RS and Chip One Stop have stock available or on a lead time for 175155-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 175155-1 often in real-time on the comparison pages.
What if I can't find stock of 175155-1?
You can fill out our help required form which you can use to request a quote for 175155-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.