Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 5028 |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.20
|
4,440
in stock
|
Buy Now | |
TE Store
from US$0.18
|
299,422
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
36,650
in stock
|
Buy Now | |
Rapid Electronics
from US$0.12
|
36,650
in stock
|
Buy Now | |
Chip One Stop
from US$0.13
|
36,650
in stock
|
Buy Now | |
Distrelec
from US$0.17
|
36,650
in stock
|
Buy Now | |
Farnell
from US$0.17
|
30,000
in stock
|
Buy Now | |
TTI Europe
from US$0.11
|
24,000
in stock
|
Buy Now | |
element14
from US$0.20
|
7,076
in stock
|
Buy Now | |
Boersig
from US$0.12
|
6,706
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
6,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.15
|
652
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.15
|
217
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
Avnet Asia
from US$0.12
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Power Positions | 0 |
Number of Signal Positions | 0 |
Number of Positions | 2 |
Contact Current Rating (Max) | 7A |
Contact Layout | Inline |
Contact Base Material | Copper Alloy |
Contact Retention | Without |
Height | .33in, 8.4mm |
Length | 1.14in, 29mm |
Operating Voltage | 300VAC |
Centerline (Pitch) | .156in, 3.96mm |
Housing Material | PA 6/6 |
UL Flammability Rating | UL 94V-0 |
Housing Color | Natural |
Glow Wire Rating | Standard Part - Not Glow Wire |
Mating Alignment Type | Polarization |
Mating Retention Type | Latch |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention | With |
PCB Mount Retention | With |
Strain Relief | Without |
Mating Alignment | With |
Panel Mount Feature | Without |
Circuit Application | Power & Signal |
For Use With | Plug Housing |
Packaging Quantity | 1000 |
Packaging Method | Bag |
Sealable | No |
Housing Type | Receptacle |
Contact Type | Tab |
Product Type | Housing |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
AMP UNIVERSAL POWER CAP 2P Rectangular Power Connector Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Wire Number of Positions: 2 Centerline (Pitch): 3.96 mm Housing Receptacle Wire-to-Wire 2 | Rectangular Power Connector | Part Number: 176282-1 | Internal Number: 176282-1 | Alias Number: 5028 | 3.96 mm | TE Connectivity | TE Store |
Power To The Board Hsg Cap 1X02C F/H Nat |Amp Te Connectivity 176282-1 | Newark Electronics |
Power to the Board HSG CAP 1X02C F/H NAT | Rapid Electronics |
TE Connectivity - AMP PWR CONN AMP UNIVERSAL POWER CAP 2P | Distrelec |
CONN HOUSING, RCPT, 2POS, 3.96MM | Farnell |
CONNECTOR HOUSING, RCPT, 2POS, 3.96MM | element14 |
AMP Series 2 Position Latch Lock Male Cable Mount Straight Housing | Future Electronics |
Housing, FH, 2 way, Tab, U-P | RS |
AMP UNIVERSAL POWER CAP 2P | Heilind Electronics |
Conn Housing RCP 2 POS 3.96mm Crimp ST Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Gender | Receptacle |
No. of Positions | 2Ways |
Pitch Spacing | - |
For Use With | 175150 175149 Tab Socket Contacts |
SVHC | No SVHC (07-Jul-2017) |
Connector Body Material | Nylon 6.6 (Polyamide 6.6) Body |
Locking Type | Latch |
Where can I find additional details, specifications and documents for a 176282-1?
Additional datasheets, footprints and schematics for 176282-1 are listed on our Part Details page. You can also find images and similar parts to 176282-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 176282-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 176282-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 176282-1 fall under?
The 176282-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 176282-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 176282-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 176282-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 176282-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 176282-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 176282-1 often in real-time on the comparison pages.
What if I can't find stock of 176282-1?
You can fill out our help required form which you can use to request a quote for 176282-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.