Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Wire Contact Termination Area Plating Material | Pre-Tin |
---|---|
Contact Termination Area Plating Thickness | 31.49µin, .8µm |
Contact Base Material | Brass |
Contact Type | Tab |
Crimp Area Plating Thickness | .8µm |
Contact Termination Area Plating Material | Pre-Tin |
Contact Orientation | Straight |
Contact Retention Within Housing | With |
Contact Mating Area Plating Thickness | 31.49µin, .8µm |
Contact Mating Area Plating Material | Pre-Tin |
Contact Current Rating (Max) | 12A |
Accepts Wire Insulation Diameter Range | 1.2 – 2mm, .047 – .079in |
Wire Size | 26 – 22AWG, .12 – .35mm² |
Insulation Resistance | 1000 |
Operating Voltage | 300VAC, 50VAC |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Wire Insulation Support | With |
For Multiple Crimp | No |
Circuit Application | Power |
Packaging Quantity | 5000 |
Packaging Method | Reel |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
PIN Contact Crimp Straight Cable Mount | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
PCB Terminal Block 1751493 | RS |
PCB Terminal Push-In 3.81mm 16AWG 160V 9A 4 Position Combicon Control Series | Phoenix Contact 1751493 | RS Americas |
Fixed Terminal Blocks SPTA 1.5/4-3.81 4P 3.81MM | Sager |
PCB TERMINAL BLOCK, SPTA 1,5/ 4-3,81 | Farnell |
Where can I find additional details, specifications and documents for a 175149-3?
Additional datasheets, footprints and schematics for 175149-3 are listed on our Part Details page. You can also find images and similar parts to 175149-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 175149-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 175149-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 175149-3 fall under?
The 175149-3 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 175149-3 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 175149-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 175149-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 175149-3 have stock available?
Authorised distributors including RS, Avnet America, RS Americas, Sager and Farnell have stock available or on a lead time for 175149-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 175149-3 often in real-time on the comparison pages.
What if I can't find stock of 175149-3?
You can fill out our help required form which you can use to request a quote for 175149-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.