Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0200
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.08
|
17,233
in stock
|
Buy Now | |
TE Store
from US$0.13
|
29,819
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
25,620
in stock
|
Buy Now | |
Newark Electronics
from US$0.0200
|
702
in stock
|
Buy Now | |
element14
from US$0.09
|
115
in stock
|
Buy Now | |
Farnell
from US$0.10
|
115
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
RS Americas
from US$0.07
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Retention Within Housing | With |
---|---|
Contact Termination Area Plating Thickness | .8µm, 31.49µin |
Contact Current Rating (Max) | 12A |
Contact Type | Tab |
Crimp Area Plating Thickness | .8µm |
Contact Orientation | Straight |
Contact Termination Area Plating Material | Pre-Tin |
Wire Contact Termination Area Plating Material | Pre-Tin |
Contact Mating Area Plating Material | Pre-Tin |
Contact Mating Area Plating Thickness | .8µm, 31.49µin |
Contact Base Material | Copper Alloy |
Wire Size | 20 – 16AWG, .5 – 1.42mm² |
Accepts Wire Insulation Diameter Range | .067 – .13in, 1.7 – 3.3mm |
Operating Voltage | 50VAC, 300VAC |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Wire Insulation Support | Without |
Circuit Application | Power |
For Multiple Crimp | No |
Packaging Quantity | 1000 |
Packaging Method | Bag/Box |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Termination Type | Crimp |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
UNIV POWER TAB CONT L/P Contact Type: Tab Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Pre-Tin Operating Voltage: 300 VAC 50 VAC Contact Retention Within Housing: With Tab Tin Pre-Tin 300 VAC | Connector Contact | Part Number: 175154-1 | Internal Number: 175154-1 | TE Connectivity | TE Store |
AMP universal,contact,tab,0.50-1.40mm2 | RS |
Contact, Pin, Crimp, 16Awg | Newark Electronics |
CONTACT, PIN, 20-16AWG, CRIMP | element14 |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
AMP Universal Power Heavy Duty Power Conn, Male, Crimp, Tin Plating 16 to 20 AWG | TE Connectivity 175154-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | Universal Power Series |
RoHS: | Unknown |
Product Range | Universal Power Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 16AWG |
Contact Plating | Tin Plated Contacts |
For Use With | AMP Universal Power Series Housing Connectors |
Wire Size AWG Min | 20AWG |
Contact Material | Copper Alloy |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 175154-1?
Additional datasheets, footprints and schematics for 175154-1 are listed on our Part Details page. You can also find images and similar parts to 175154-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 175154-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 175154-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 175154-1 fall under?
The 175154-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 175154-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 175154-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 175154-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 175154-1 have stock available?
Authorised distributors including TE Store, Chip One Stop, RS, Newark Electronics and element14 have stock available or on a lead time for 175154-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 175154-1 often in real-time on the comparison pages.
What if I can't find stock of 175154-1?
You can fill out our help required form which you can use to request a quote for 175154-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.