Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
CU3066-000,
AMPS-0-0175150-2, 0-0175150-2 |
Prices starting from US$0.0152
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0211
|
8,000
in stock
|
Buy Now | |
TE Store
from US$0.0400
|
100,963
in stock
|
Buy Now | |
Newark Electronics
from US$0.0350
|
100,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0205
|
84,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0154
|
84,000
in stock
|
Buy Now | |
Distrelec
from US$0.0213
|
84,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0152
|
16,000
in stock
|
Buy Now | |
element14
from US$0.0220
|
8,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
36,000
in stock
|
Buy Now | |
Power and Signal Group
-
|
12,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0168
|
-
|
Buy Now | |
Avnet America
from US$0.0188
|
-
|
Buy Now | |
RS Americas
from US$0.0370
|
-
|
Buy Now | |
Avnet Asia
from US$0.0188
|
-
|
Buy Now | |
Boersig
from US$0.0212
|
-
|
Buy Now |
Contact Termination Area Plating Thickness | 31.49µin, .8µm |
---|---|
Contact Termination Area Plating Material | Pre-Tin |
Contact Current Rating (Max) | 12A |
Contact Base Material | Brass |
Wire Contact Termination Area Plating Material | Pre-Tin |
Contact Orientation | Straight |
Contact Retention Within Housing | With |
Crimp Area Plating Thickness | .8µm |
Contact Mating Area Plating Thickness | 31.49µin, .8µm |
Contact Type | Tab |
Contact Mating Area Plating Material | Pre-Tin |
Accepts Wire Insulation Diameter Range | 1.7 – 3.3mm, .067 – .13in |
Wire Size | 20 – 16AWG, .5 – 1.42mm² |
Operating Voltage | 50VAC, 300VAC |
Insulation Resistance | 1000 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Wire Insulation Support | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power |
For Multiple Crimp | No |
Packaging Quantity | 4000 |
Packaging Method | Reel |
Product Type | Contact |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
AMP UNIVE. POWER CONN TAB CONT Contact Type: Tab Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Pre-Tin Operating Voltage: 300 VAC 50 VAC Contact Retention Within Housing: With Tab Tin Pre-Tin 300 VAC | Connector Contact | Part Number: 175150-2 | Internal Number: 175150-2 | Alias Number: 0-0175150-2 | TE Connectivity | TE Store |
Hd Power Conn U-P Tab 20-16 Br/Sn Reel Of 4000 |Amp Te Connectivity 175150-2 | Newark Electronics |
HD Power Conn U-P TAB 20-16 BR/SN Reel of 4000 | Rapid Electronics |
TE Connectivity - AMP Contacts AMP UNIVE. CONN TAB CONT | Distrelec |
AMP POWER CONN REC CONT 20-16 | TTI Europe |
CONTACT, PIN, 20-16AWG, CRIMP | element14 |
Contact PIN Crimp ST Cable Mount Strip | Avnet Abacus |
AMP Series AWG 20-16 Pre-Tin Plated Nylon Crimp Terminal Connector Contact | Future Electronics |
AMP UNIVE. POWER CONN TAB CONT | TE Connectivity 175150-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
For Use With | - |
Wire Size AWG Max | 16AWG |
Wire Size AWG Min | 20AWG |
Current Rating | 12A |
Contact Material | Brass |
Contact Plating | Tin Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 175150-2?
Additional datasheets, footprints and schematics for 175150-2 are listed on our Part Details page. You can also find images and similar parts to 175150-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 175150-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 175150-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 175150-2 fall under?
The 175150-2 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 175150-2 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 175150-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 175150-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 175150-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 175150-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 175150-2 often in real-time on the comparison pages.
What if I can't find stock of 175150-2?
You can fill out our help required form which you can use to request a quote for 175150-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.