Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0480
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.17
|
8,794
in stock
|
Buy Now | |
Rapid Electronics
from US$0.07
|
159,127
in stock
|
Buy Now | |
Chip One Stop
from US$0.07
|
159,127
in stock
|
Buy Now | |
Distrelec
from US$0.06
|
159,127
in stock
|
Buy Now | |
Farnell
from US$0.10
|
128,000
in stock
|
Buy Now | |
TE Store
from US$0.11
|
25,785
in stock
|
Buy Now | |
Heilind Electronics
from US$0.11
|
16,193
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.11
|
3,778
in stock
|
Buy Now | |
element14
from US$0.14
|
2,986
in stock
|
Buy Now | |
Newark Electronics
from US$0.0480
|
1,536
in stock
|
Buy Now | |
Avnet America
from US$0.05
|
1,306
in stock
|
Buy Now | |
Avnet Abacus
-
|
51,000
in stock
|
Buy Now | |
Sorelec
-
|
1,000
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
-
|
Buy Now | |
RS Americas
from US$0.13
|
-
|
Buy Now | |
Avnet Asia
from US$0.07
|
-
|
Buy Now | |
Boersig
from US$0.07
|
-
|
Buy Now | |
TTI Europe
from US$0.06
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Number of Signal Positions | 0 |
---|---|
Number of Power Positions | 0 |
Number of Positions | 2 |
Number of Rows | 1 |
Contact Layout | Inline |
Contact Retention | Without |
Length | 9.06mm |
Height | 10.05mm |
Operating Voltage | 300VAC |
Centerline (Pitch) | .156in, 3.96mm |
Housing Material | PA 6/6 |
UL Flammability Rating | UL 94V-0 |
Housing Color | Natural |
Glow Wire Rating | Standard Part - Not Glow Wire |
Mating Alignment Type | Polarization |
Mating Retention Type | Latch |
Strain Relief | Without |
PCB Mount Retention | Without |
Mating Retention | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount Feature | Without |
Mating Alignment | Without |
Circuit Application | Power & Signal |
For Use With | Cap Housing |
Packaging Method | Bag |
Packaging Quantity | 1000 |
Product Type | Housing |
Sealable | No |
Connector System | Wire-to-Wire |
Housing Type | Plug |
Contact Type | Socket |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Power to the Board 2P PLUG HOUSING | Rapid Electronics |
TE Connectivity AMP UNIVERSAL POWER PLUG 2P Rectangular | Distrelec |
CONN HOUSING, PLUG, 2POS, 3.96MM | Farnell |
AMP UNIVERSAL POWER PLUG 2P Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Wire Number of Positions: 2 Centerline (Pitch): 3.96 mm Housing Plug Wire-to-Wire 2 | Rectangular Power Connector | Part Number: 176271-1 | Internal Number: 176271-1 | 3.96 mm | TE Connectivity | TE Store |
AMP UNIVERSAL POWER PLUG 2P | Heilind Electronics |
Housing,plug,free hanging,3.96mm2way | RS |
PLUG, 2 WAY | element14 |
Plug Housing, 2Pos, Pa 6/6, Natural | Newark Electronics |
Conn Housing PL 2 POS 3.96mm Crimp ST Cable Mount Loose Piece | Avnet America |
AMP Series 2 Position Latch Lock Female Cable Mount Straight Housing | Future Electronics |
AMP Universal Power Series 3.96mm Pitch 2 Way 1 Row Male Straight PCB Housing | TE Connectivity 176271-1 | RS Americas |
Where can I find additional details, specifications and documents for a 176271-1?
Additional datasheets, footprints and schematics for 176271-1 are listed on our Part Details page. You can also find images and similar parts to 176271-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 176271-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 176271-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 176271-1 fall under?
The 176271-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 176271-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 176271-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 176271-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 176271-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and TE Store have stock available or on a lead time for 176271-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 176271-1 often in real-time on the comparison pages.
What if I can't find stock of 176271-1?
You can fill out our help required form which you can use to request a quote for 176271-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.