Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0496
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.13
|
8,850
in stock
|
Buy Now | |
TE Store
from US$0.09
|
79,693
in stock
|
Buy Now | |
Chip One Stop
from US$0.0496
|
31,532
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
19,242
in stock
|
Buy Now | |
element14
from US$0.12
|
18,586
in stock
|
Buy Now | |
Farnell
from US$0.07
|
18,586
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
RS Americas
from US$0.12
|
-
|
Buy Now |
Wire Contact Termination Area Plating Material | Pre-Tin |
---|---|
Contact Base Material | Copper Alloy |
Contact Termination Area Plating Thickness | 31.49µin, .8µm |
Contact Type | Tab |
Crimp Area Plating Thickness | .8µm |
Contact Termination Area Plating Material | Pre-Tin |
Contact Orientation | Straight |
Contact Retention Within Housing | With |
Contact Mating Area Plating Thickness | 31.49µin, .8µm |
Contact Mating Area Plating Material | Pre-Tin |
Contact Current Rating (Max) | 12A |
Accepts Wire Insulation Diameter Range | 1.2 – 2mm, .047 – .079in |
Wire Size | 26 – 22AWG, .12 – .35mm² |
Operating Voltage | 300VAC, 50VAC |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Wire Insulation Support | Without |
For Multiple Crimp | No |
Circuit Application | Power |
Packaging Quantity | 1000 |
Packaging Method | Bag/Box |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Connector System | Wire-to-Wire |
Termination Type | Crimp |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
UNIV POWER TAB CONT L/P Contact Type: Tab Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Pre-Tin Operating Voltage: 50 VAC 300 VAC Contact Retention Within Housing: With Tab Tin Pre-Tin 50 VAC | Connector Contact | Part Number: 175153-1 | Internal Number: 175153-1 | TE Connectivity | TE Store |
Contact, Pin, Crimp, 22Awg | Newark Electronics |
RECT CONTACT, PIN, 22AWG, CRIMP | element14 |
Contact, Tab, 26-22 AWG, U-P | RS |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
AMP Universal Power PCB Conn Contact, Male, Crimp, Tin Plating 22 to 26 AWG | TE Connectivity 175153-1 | RS Americas |
Where can I find additional details, specifications and documents for a 175153-1?
Additional datasheets, footprints and schematics for 175153-1 are listed on our Part Details page. You can also find images and similar parts to 175153-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 175153-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 175153-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 175153-1 fall under?
The 175153-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 175153-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 175153-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 175153-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 175153-1 have stock available?
Authorised distributors including TE Store, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for 175153-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 175153-1 often in real-time on the comparison pages.
What if I can't find stock of 175153-1?
You can fill out our help required form which you can use to request a quote for 175153-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.