Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.72
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.02
|
143
in stock
|
Buy Now | |
TE Store
from US$0.95
|
9,646
in stock
|
Buy Now | |
Newark Electronics
from US$1.55
|
143
in stock
|
Buy Now | |
Rapid Electronics
from US$1.22
|
143
in stock
|
Buy Now | |
Chip One Stop
from US$1.39
|
143
in stock
|
Buy Now | |
Avnet America
from US$0.81
|
-
|
Buy Now | |
Boersig
from US$0.72
|
-
|
Buy Now | |
TTI Europe
from US$0.81
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 3 |
---|---|
Number of Positions | 15 |
Row-to-Row Spacing | 4.6in, .181mm |
Contact Layout | Matrix |
Contact Retention | Without |
Contact Current Rating (Max) | 7A |
Contact Base Material | Copper Alloy |
Height | 17.6mm, .69in |
Length | 1.14in, 29mm |
Operating Voltage | 300VAC |
Insulation Resistance | 1000MΩ |
Centerline (Pitch) | .156in, 3.96mm |
UL Flammability Rating | UL 94V-0 |
Housing Material | Nylon 6/6 |
Housing Color | Natural |
Glow Wire Rating | Standard Part - Not Glow Wire |
Mating Alignment Type | Polarization |
Mating Retention Type | Latch |
Mating Retention | With |
Connector Mounting Type | Panel |
PCB Mount Retention | Without |
Panel Mount Feature | With |
Strain Relief | Without |
Mating Alignment | With |
Circuit Application | Power & Signal |
For Use With | Plug Housing |
Packaging Quantity | 500 |
Packaging Method | Bag |
Sealable | No |
Housing Type | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Housing |
Contact Type | Tab |
Connector System | Wire-to-Wire, Wire-to-Panel |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
UNVI POWER CAP HSG 15P PNL MTG Rectangular Power Connector Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Panel Wire-to-Wire Number of Positions: 15 Centerline (Pitch): 3.96 mm Housing Receptacle Wire-to-Panel 15 | Rectangular Power Connector | Part Number: 176300-1 | Internal Number: 176300-1 | 3.96 mm | TE Connectivity | TE Store |
Power To The Board Rcpt 15P Univ Pnl Mt |Amp Te Connectivity 176300-1 | Newark Electronics |
Power to the Board RCPT 15P UNIV PNL MT | Rapid Electronics |
TE Connectivity - AMP PWR CONN UNVI POWER CAP HSG 15P PNL MTG | Distrelec |
Conn Housing RCP 15 POS 3.96mm Crimp ST Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 176300-1?
Additional datasheets, footprints and schematics for 176300-1 are listed on our Part Details page. You can also find images and similar parts to 176300-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 176300-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 176300-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 176300-1 fall under?
The 176300-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 176300-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 176300-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 176300-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 176300-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 176300-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 176300-1 often in real-time on the comparison pages.
What if I can't find stock of 176300-1?
You can fill out our help required form which you can use to request a quote for 176300-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.