Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.94
|
2,500
in stock
|
Buy Now | |
Rapid Electronics
from US$0.25
|
16,843
in stock
|
Buy Now | |
Chip One Stop
from US$0.31
|
12,000
in stock
|
Buy Now | |
Farnell
from US$0.60
|
9,750
in stock
|
Buy Now | |
Distrelec
from US$0.28
|
4,843
in stock
|
Buy Now | |
Newark Electronics
from US$0.28
|
-
|
Buy Now | |
Avnet America
from US$0.29
|
-
|
Buy Now | |
RS Americas
from US$21.23
|
-
|
Buy Now | |
element14
from US$0.28
|
-
|
Buy Now | |
Avnet Asia
from US$0.26
|
-
|
Buy Now | |
Boersig
from US$0.26
|
-
|
Buy Now | |
TE Store
from US$0.47
|
-
|
Buy Now | |
Sager
from US$25.70
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Row-to-Row Spacing | .181in, 4.6mm |
---|---|
Number of Rows | 3 |
Number of Positions | 9 |
Contact Layout | Matrix |
Contact Retention | Without |
Contact Base Material | Copper Alloy |
Contact Current Rating (Max) | 7A |
Height | 17.6mm, .69in |
Length | 29mm, 1.14in |
Operating Voltage | 300VAC |
Insulation Resistance | 1000MΩ |
Housing Color | Natural |
UL Flammability Rating | UL 94V-0 |
Centerline (Pitch) | .156in, 3.96mm |
Housing Material | Nylon 6/6 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Mating Alignment | With |
Strain Relief | Without |
Mating Retention | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention Type | Latch |
Panel Mount Feature | Without |
PCB Mount Retention | With |
Mating Alignment Type | Polarization |
Circuit Application | Power & Signal |
For Use With | Plug Housing |
Packaging Method | Bag |
Packaging Quantity | 500 |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Housing |
Sealable | No |
Contact Type | Tab |
Connector System | Wire-to-Wire |
Housing Type | Receptacle |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Power to the Board AMP UNIV PWR CAP 9P | Rapid Electronics |
CONN HOUSING, RCPT, 9POS, 3.96MM | Farnell |
TE Connectivity - AMP PWR CONN AMP UNIVERSAL POWER CAP 9P | Distrelec |
AMP universal housing,free hang,cap,9way | RS |
Connector Housing, Rcpt, 9Pos, 3.96Mm Rohs Compliant: Yes |Amp Te Connectivity 176287-1 | Newark Electronics |
Conn Housing RCP 9 POS 3.96mm Crimp ST Cable Mount Loose Piece | Avnet America |
CONNECTOR HOUSING, RCPT, 9POS, 3.96MM | element14 |
Special Order: AMP UNIVERSAL POWER CAP 9P Rectangular Power Connector Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Wire Number of Positions: 9 Centerline (Pitch): 3.96 mm Housing Receptacle Wire-to-Wire 9 | Rectangular Power Connector | Part Number: 176287-1 | Internal Number: 176287-1 | 3.96 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 176287-1?
Additional datasheets, footprints and schematics for 176287-1 are listed on our Part Details page. You can also find images and similar parts to 176287-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 176287-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 176287-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 176287-1 fall under?
The 176287-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 176287-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 176287-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 176287-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 176287-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Distrelec and RS have stock available or on a lead time for 176287-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 176287-1 often in real-time on the comparison pages.
What if I can't find stock of 176287-1?
You can fill out our help required form which you can use to request a quote for 176287-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.