Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 1 |
---|---|
Number of Rows | 1 |
Contact Current Rating (Max) | 7A |
Contact Retention | Without |
Contact Base Material | Copper Alloy |
Length | 1.14in, 29mm |
Height | .33in, 8.4mm |
Insulation Resistance | 1000MΩ |
Operating Voltage | 300VAC |
Housing Material | Nylon 6/6 |
Housing Color | Blue |
UL Flammability Rating | UL 94V-0 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Mating Alignment Type | Polarization |
Mating Retention Type | Latch |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention | With |
PCB Mount Retention | Without |
Strain Relief | Without |
Mating Alignment | With |
Panel Mount Feature | Without |
Circuit Application | Power & Signal |
For Use With | Plug Housing |
Packaging Method | Bag |
Packaging Quantity | 1000 |
Housing Type | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Contact Type | Tab |
Connector System | Wire-to-Wire |
Product Type | Housing |
Sealable | No |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Power To The Board Univ Power Cap Hsg 1P F/H |Amp Te Connectivity 176281-6 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | Universal Power Series |
RoHS: | Unknown |
Product Range | Universal Power Series |
---|---|
Gender | Receptacle |
No. of Positions | 1Ways |
Pitch Spacing | - |
For Use With | AMP Universal Power Series 175150 175149 Pin Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 176281-6?
Additional datasheets, footprints and schematics for 176281-6 are listed on our Part Details page. You can also find images and similar parts to 176281-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 176281-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 176281-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 176281-6 fall under?
The 176281-6 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 176281-6 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 176281-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 176281-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 176281-6 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 176281-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 176281-6 often in real-time on the comparison pages.
What if I can't find stock of 176281-6?
You can fill out our help required form which you can use to request a quote for 176281-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.