Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.88
|
1,102
in stock
|
Buy Now | |
Chip One Stop
from US$0.30
|
2,900
in stock
|
Buy Now | |
Newark Electronics
from US$0.91
|
1,102
in stock
|
Buy Now | |
Rapid Electronics
from US$0.95
|
1,102
in stock
|
Buy Now | |
Avnet America
from US$0.52
|
-
|
Buy Now | |
Boersig
from US$0.55
|
-
|
Buy Now | |
Farnell
from US$1.16
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 6 |
Contact Base Material | Copper Alloy |
Contact Layout | Inline |
Contact Retention | Without |
Height | .33in, 8.4mm |
Length | 29mm, 1.14in |
Operating Voltage | 300VAC |
Insulation Resistance | 1000MΩ |
Centerline (Pitch) | 3.96mm, .156in |
Housing Material | Nylon 6/6 |
UL Flammability Rating | UL 94V-0 |
Housing Color | Natural |
Glow Wire Rating | Standard Part - Not Glow Wire |
Mating Alignment | With |
Strain Relief | Without |
Mating Retention | With |
Panel Mount Feature | Without |
Mating Retention Type | Latch |
PCB Mount Retention | Without |
Mating Alignment Type | Polarization |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power & Signal |
For Use With | Plug Housing |
Packaging Method | Bag |
Packaging Quantity | 500 |
Connector System | Wire-to-Wire |
Product Type | Housing |
Connector & Contact Terminates To | Wire & Cable |
Contact Type | Tab |
Sealable | No |
Housing Type | Receptacle |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Power To The Board Amp Up Cap Hsg F/H 6P Natural |Amp Te Connectivity 178480-1 | Newark Electronics |
Power to the Board AMP UP CAP HSG F/H 6P NATURAL | Rapid Electronics |
TE Connectivity AMP UP CAP HSG F/H 6P NATURAL Rectangula | Distrelec |
Conn Housing RCP 6 POS 3.96mm Crimp ST Cable Mount Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | Universal Power Series |
RoHS: | Unknown |
Product Range | Universal Power Series |
---|---|
Gender | Receptacle |
No. of Positions | 6Ways |
Pitch Spacing | 3.96mm |
For Use With | AMP Universal Power Series 175150 175149 Pin Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 178480-1?
Additional datasheets, footprints and schematics for 178480-1 are listed on our Part Details page. You can also find images and similar parts to 178480-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 178480-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 178480-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 178480-1 fall under?
The 178480-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 178480-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 178480-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 178480-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 178480-1 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Rapid Electronics, Distrelec and Avnet America have stock available or on a lead time for 178480-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 178480-1 often in real-time on the comparison pages.
What if I can't find stock of 178480-1?
You can fill out our help required form which you can use to request a quote for 178480-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.