Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Number of Power Positions | 0 |
---|---|
Number of Positions | 4 |
Number of Rows | 1 |
Number of Signal Positions | 0 |
Contact Layout | Inline |
Contact Retention | Without |
Contact Base Material | Copper Alloy |
Contact Current Rating (Max) | 7A |
Height | .33in, 8.4mm |
Length | 1.14in, 29mm |
Insulation Resistance | 1000MΩ |
Operating Voltage | 300VAC |
Housing Material | Nylon 6/6 |
UL Flammability Rating | UL 94V-0 |
Housing Color | Blue |
Centerline (Pitch) | .156in, 3.96mm |
Glow Wire Rating | Standard Part - Not Glow Wire |
Mating Retention Type | Latch |
Mating Alignment Type | Polarization |
Strain Relief | Without |
Mating Alignment | With |
Mating Retention | With |
PCB Mount Retention | Without |
Panel Mount Feature | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power & Signal |
For Use With | Plug Housing |
Packaging Quantity | 500 |
Packaging Method | Bag |
Housing Type | Receptacle |
Connector System | Wire-to-Wire |
Contact Type | Tab |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Housing |
Sealable | No |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Where can I find additional details, specifications and documents for a 178478-6?
Additional datasheets, footprints and schematics for 178478-6 are listed on our Part Details page. You can also find images and similar parts to 178478-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 178478-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 178478-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 178478-6 fall under?
The 178478-6 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 178478-6 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 178478-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 178478-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 178478-6 have stock available?
There is no stock from authorised distributors for 178478-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 178478-6 often in real-time on the comparison pages.
What if I can't find stock of 178478-6?
You can fill out our help required form which you can use to request a quote for 178478-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.