Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.33
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.37
|
19,049
in stock
|
Buy Now | |
Rapid Electronics
from US$0.36
|
24,435
in stock
|
Buy Now | |
Newark Electronics
from US$0.50
|
19,049
in stock
|
Buy Now | |
element14
from US$0.40
|
19,049
in stock
|
Buy Now | |
Distrelec
from US$0.40
|
13,795
in stock
|
Buy Now | |
Chip One Stop
from US$0.33
|
10,640
in stock
|
Buy Now | |
TE Store
from US$0.45
|
3,428
in stock
|
Buy Now | |
Avnet America
from US$0.37
|
-
|
Buy Now | |
Boersig
from US$0.33
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Signal Positions | 0 |
Number of Power Positions | 0 |
Number of Positions | 4 |
Contact Layout | Inline |
Contact Current Rating (Max) | 7A |
Contact Base Material | Copper Alloy |
Contact Retention | Without |
Length | 16.98mm, .67in |
Height | .38in, 9.7mm |
Operating Voltage | 300VAC |
Insulation Resistance | 1000MΩ |
Housing Color | Natural |
Housing Material | Nylon 6/6 |
UL Flammability Rating | UL 94V-0 |
Centerline (Pitch) | .156in, 3.96mm |
Glow Wire Rating | Standard Part - Not Glow Wire |
Mating Alignment Type | Polarization |
Mating Retention Type | Latch |
Strain Relief | Without |
PCB Mount Retention | Without |
Mating Retention | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Alignment | With |
Panel Mount Feature | Without |
Circuit Application | Power & Signal |
For Use With | Header Assembly |
Packaging Quantity | 1000 |
Packaging Method | Bag |
Connector System | Wire-to-Wire |
Housing Type | Plug |
Sealable | No |
Product Type | Housing |
Connector & Contact Terminates To | Wire & Cable |
Contact Type | Socket |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Automotive Connectors UP 3.96 4P PLUG HSG NATRL | Rapid Electronics |
Connector Housing, Plug, 4Pos, 3.96Mm Rohs Compliant: Yes |Amp Te Connectivity 178481-1 | Newark Electronics |
CONNECTOR HOUSING, PLUG, 4POS, 3.96MM | element14 |
TE Connectivity - AMP PWR CONN UP 3.96 4P PLUG HSG NATRL | Distrelec |
UP 3.96 4P PLUG HSG NATRL Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Wire Number of Positions: 4 Centerline (Pitch): 3.96 mm Housing Plug Wire-to-Wire 4 | Rectangular Power Connector | Part Number: 178481-1 | Internal Number: 178481-1 | 3.96 mm | TE Connectivity | TE Store |
Conn Housing PL 4 POS 3.96mm Crimp ST Cable Mount Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | Universal Power Series |
RoHS: | Unknown |
Product Range | Universal Power Series |
---|---|
Gender | Plug |
No. of Positions | 4Ways |
Pitch Spacing | 3.96mm |
For Use With | AMP Universal Power Series 175152 175151 Socket Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 178481-1?
Additional datasheets, footprints and schematics for 178481-1 are listed on our Part Details page. You can also find images and similar parts to 178481-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 178481-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 178481-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 178481-1 fall under?
The 178481-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 178481-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 178481-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 178481-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 178481-1 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for 178481-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 178481-1 often in real-time on the comparison pages.
What if I can't find stock of 178481-1?
You can fill out our help required form which you can use to request a quote for 178481-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.