Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Gray |
---|---|
Material | PBT |
Number of Rows | 3 |
Number of Positions | 12 |
Contact Type | Receptacle |
Width | 37mm |
Length | 51mm |
Height | 29.4mm |
Operating Voltage | 250VAC |
Housing Material | PBT |
Centerline (Pitch) | 3.96mm, .155in |
Housing Color | Gray |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Panel |
Packaging Method | Box |
Packaging Quantity | 72 |
Row-to-Row Spacing | .181in, 4.6mm |
Connector Style | Receptacle |
Sealable | No |
Product Type | Housing |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Operating Temperature Range | -4 – 221°F, -20 – 105°C |
AMP LATTICE 12P CAP HSG Connector System: Wire-to-Wire Number of Positions: 12 Centerline (Pitch): .155 in Centerline (Pitch): 3.96 mm Number of Rows: 3 Wire-to-Wire 12 .155" 3.96 mm | Rectangular Connector Housing | Part Number: 176760-1 | Internal Number: 176760-1 | .155" | TE Connectivity | TE Store |
Headers&Wire Housings AMP LATTICE 12P CAP HSG | Rapid Electronics |
Amp Lattice 12P Cap Hsg |Amp Te Connectivity 176760-1 | Newark Electronics |
Conn Housing RCP 12 POS 3.96mm Crimp ST | Avnet America |
Where can I find additional details, specifications and documents for a 176760-1?
Additional datasheets, footprints and schematics for 176760-1 are listed on our Part Details page. You can also find images and similar parts to 176760-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 176760-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 176760-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 176760-1 fall under?
The 176760-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 176760-1 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 176760-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 176760-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 176760-1 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Newark Electronics and Avnet America have stock available or on a lead time for 176760-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 176760-1 often in real-time on the comparison pages.
What if I can't find stock of 176760-1?
You can fill out our help required form which you can use to request a quote for 176760-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.