Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$11.79
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.17
|
5,887
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
5,520
in stock
|
Buy Now | |
Rapid Electronics
from US$0.21
|
5,520
in stock
|
Buy Now | |
Chip One Stop
from US$0.17
|
5,520
in stock
|
Buy Now | |
Distrelec
from US$0.19
|
5,520
in stock
|
Buy Now | |
Farnell
from US$0.22
|
4,500
in stock
|
Buy Now | |
Avnet America
from US$0.15
|
-
|
Buy Now | |
RS Americas
from US$17.72
|
-
|
Buy Now | |
Boersig
from US$0.12
|
-
|
Buy Now | |
TE Store
from US$0.24
|
-
|
Buy Now | |
Sager
from US$21.44
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Power Positions | 0 |
Number of Positions | 2 |
Number of Signal Positions | 0 |
Contact Layout | Inline |
Contact Current Rating (Max) | 7A |
Contact Base Material | Copper Alloy |
Contact Retention | Without |
Height | 8.4mm, .33in |
Length | 29mm, 1.14in |
Operating Voltage | 300VAC |
Housing Material | PA 6/6 |
Housing Color | Red |
UL Flammability Rating | UL 94V-0 |
Centerline (Pitch) | .156in, 3.96mm |
Glow Wire Rating | Standard Part - Not Glow Wire |
Strain Relief | Without |
Mating Alignment | With |
Mating Alignment Type | Polarization |
Mating Retention Type | Latch |
Panel Mount Feature | Without |
PCB Mount Retention | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention | With |
Circuit Application | Power & Signal |
For Use With | Plug Housing |
Packaging Method | Bag |
Packaging Quantity | 1000 |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Product Type | Housing |
Sealable | No |
Contact Type | Tab |
Housing Type | Receptacle |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
AMP UNIVERSAL POWER CAP 2P | Heilind Electronics |
Power To The Board Amp Univ Pwr Cap 2P |Amp Te Connectivity 176282-2 | Newark Electronics |
Power to the Board AMP UNIV PWR CAP 2P | Rapid Electronics |
TE Connectivity - AMP PWR CONN AMP UNIVERSAL POWER CAP 2P | Distrelec |
RCPT HOUSING, 2POS, PA 6.6, RED | Farnell |
Conn Housing RCP 2 POS 3.96mm Crimp ST Loose Piece | Avnet America |
Special Order: AMP UNIVERSAL POWER CAP 2P Rectangular Power Connector Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Wire Number of Positions: 2 Centerline (Pitch): 3.96 mm Housing Receptacle Wire-to-Wire 2 | Rectangular Power Connector | Part Number: 176282-2 | Internal Number: 176282-2 | 3.96 mm | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | Universal Power Series |
RoHS: | Unknown |
Product Range | Universal Power Series |
---|---|
Gender | Receptacle |
No. of Positions | 2Ways |
Pitch Spacing | 3.96mm |
For Use With | AMP Universal Power Series 175150 175149 Pin Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 176282-2?
Additional datasheets, footprints and schematics for 176282-2 are listed on our Part Details page. You can also find images and similar parts to 176282-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 176282-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 176282-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 176282-2 fall under?
The 176282-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 176282-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 176282-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 176282-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 176282-2 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 176282-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 176282-2 often in real-time on the comparison pages.
What if I can't find stock of 176282-2?
You can fill out our help required form which you can use to request a quote for 176282-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.