Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Signal Positions | 0 |
---|---|
Number of Power Positions | 0 |
Number of Rows | 2 |
Row-to-Row Spacing | 4.6mm, .181in |
Number of Positions | 4 |
Contact Layout | Matrix |
Contact Retention | Without |
Contact Base Material | Copper Alloy |
Contact Current Rating (Max) | 7A |
Length | 29mm, 1.14in |
Height | .51in, 13mm |
Operating Voltage | 300VAC |
Insulation Resistance | 1000MΩ |
Centerline (Pitch) | 3.96mm, .156in |
UL Flammability Rating | UL 94V-0 |
Housing Color | Black |
Housing Material | Nylon 6/6 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Mating Retention Type | Latch |
Strain Relief | Without |
Mating Alignment Type | Polarization |
Mating Alignment | With |
PCB Mount Retention | With |
Panel Mount Feature | Without |
Mating Retention | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power & Signal |
For Use With | Plug Housing |
Packaging Method | Bag |
Packaging Quantity | 500 |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Housing |
Sealable | No |
Contact Type | Tab |
Housing Type | Receptacle |
Connector System | Wire-to-Wire |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
AMP UNIVERSAL POWER CAP 4P Rectangular Power Connector Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Wire Number of Positions: 4 Centerline (Pitch): 3.96 mm Housing Receptacle Wire-to-Wire 4 | Rectangular Power Connector | Part Number: 176284-9 | Internal Number: 176284-9 | 3.96 mm | TE Connectivity | TE Store |
Amp Universal Power Cap 4P Rohs Compliant: Yes |Amp Te Connectivity 176284-9 | Newark Electronics |
Conn Housing RCP 4 POS 3.96mm Crimp ST Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | Universal Power Series |
RoHS: | Unknown |
Product Range | Universal Power Series |
---|---|
Gender | Receptacle |
No. of Positions | 4Ways |
Pitch Spacing | 3.96mm |
For Use With | AMP Universal Power Series 175150 175149 Pin Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 176284-9?
Additional datasheets, footprints and schematics for 176284-9 are listed on our Part Details page. You can also find images and similar parts to 176284-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 176284-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 176284-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 176284-9 fall under?
The 176284-9 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 176284-9 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 176284-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 176284-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 176284-9 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, Boersig and Farnell have stock available or on a lead time for 176284-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 176284-9 often in real-time on the comparison pages.
What if I can't find stock of 176284-9?
You can fill out our help required form which you can use to request a quote for 176284-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.