Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.67
|
1,565
in stock
|
Buy Now | |
Chip One Stop
from US$0.22
|
3,209
in stock
|
Buy Now | |
Rapid Electronics
from US$0.63
|
1,565
in stock
|
Buy Now | |
Newark Electronics
from US$0.55
|
-
|
Buy Now | |
Avnet America
from US$0.49
|
-
|
Buy Now | |
RS Americas
from US$0.65
|
-
|
Buy Now | |
Boersig
from US$0.44
|
-
|
Buy Now | |
Farnell
from US$0.84
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 2 |
---|---|
Number of Positions | 8 |
Row-to-Row Spacing | 4.6in, .181mm |
Contact Current Rating (Max) | 7A |
Contact Base Material | Copper Alloy |
Contact Layout | Matrix |
Contact Retention | Without |
Length | 1.14in, 29mm |
Height | 13mm, .51in |
Operating Voltage | 300VAC |
Insulation Resistance | 1000MΩ |
Centerline (Pitch) | 3.96mm, .156in |
Housing Color | Natural |
UL Flammability Rating | UL 94V-0 |
Housing Material | Nylon 6/6 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Mating Alignment Type | Polarization |
Mating Retention Type | Latch |
Mating Retention | With |
Connector Mounting Type | Panel |
PCB Mount Retention | Without |
Panel Mount Feature | With |
Strain Relief | Without |
Mating Alignment | With |
Circuit Application | Power & Signal |
For Use With | Plug Housing |
Packaging Method | Bag |
Packaging Quantity | 500 |
Sealable | No |
Housing Type | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Contact Type | Tab |
Product Type | Housing |
Connector System | Wire-to-Wire, Wire-to-Panel |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Power to the Board UNIV PWR CAP HSG 8P PNL MNT | Rapid Electronics |
TE Connectivity UNIV POWER CAP HSG 8P PANEL MT Rectangul | Distrelec |
Univ Power Cap Hsg 8P Panel Mt Rohs Compliant: Yes |Amp Te Connectivity 176296-1 | Newark Electronics |
Conn Housing RCP 8 POS 3.96mm Crimp ST Loose Piece | Avnet America |
SOLIS SP SPD22-16COM22-18MIL1953 | TE Connectivity 176296-1 | RS Americas |
Where can I find additional details, specifications and documents for a 176296-1?
Additional datasheets, footprints and schematics for 176296-1 are listed on our Part Details page. You can also find images and similar parts to 176296-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 176296-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 176296-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 176296-1 fall under?
The 176296-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 176296-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 176296-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 176296-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 176296-1 have stock available?
Authorised distributors including Chip One Stop, Rapid Electronics, Distrelec, Newark Electronics and Avnet America have stock available or on a lead time for 176296-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 176296-1 often in real-time on the comparison pages.
What if I can't find stock of 176296-1?
You can fill out our help required form which you can use to request a quote for 176296-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.