Prices starting from US$0.20
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.38 |
1,790
|
Buy Now | |
TE Store | US$0.39 |
7,657
|
Buy Now | |
Chip One Stop | US$0.22 |
4,345
|
Buy Now | |
Newark Electronics | US$0.20 |
2,490
|
Buy Now | |
element14 | US$0.38 |
1,790
|
Buy Now | |
Rapid Electronics | US$0.56 |
1,633
|
Buy Now | |
Distrelec | US$0.40 |
1,633
|
Buy Now | |
Future Electronics | US$0.32 |
-
|
Buy Now | |
Avnet America | US$0.32 |
-
|
Buy Now | |
RS Americas | US$0.41 |
-
|
Buy Now | |
Avnet Asia | US$0.32 |
-
|
Buy Now | |
Boersig | US$0.33 |
-
|
Buy Now |
Number of Signal Positions | 0 |
---|---|
Number of Positions | 3 |
Number of Power Positions | 0 |
Number of Rows | 1 |
Contact Current Rating (Max) | 7A |
Contact Base Material | Copper Alloy |
Contact Retention | Without |
Contact Layout | Inline |
Height | 8.4mm, .33in |
Length | 29mm, 1.14in |
Operating Voltage | 300VAC |
Insulation Resistance | 1000MΩ |
UL Flammability Rating | UL 94V-0 |
Centerline (Pitch) | 3.96mm, .156in |
Housing Color | Natural |
Housing Material | Nylon 6/6 |
Glow Wire Rating | Standard Part - Not Glow Wire |
PCB Mount Retention | With |
Strain Relief | Without |
Mating Alignment Type | Polarization |
Mating Retention Type | Latch |
Mating Retention | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount Feature | Without |
Mating Alignment | With |
Circuit Application | Power & Signal |
For Use With | Plug Housing |
Packaging Method | Bag |
Packaging Quantity | 500 |
Housing Type | Receptacle |
Product Type | Housing |
Sealable | No |
Contact Type | Tab |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
AMP UNIVERSA POWR CAP 3P Rectangular Power Connector Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Wire Number of Positions: 3 Centerline (Pitch): 3.96 mm Housing Receptacle Wire-to-Wire 3 | Rectangular Power Connector | Part Number: 176283-1 | Internal Number: 176283-1 | 3.96 mm | TE Connectivity | TE Store |
Connector Housing, Rcpt, 3Pos, 3.96Mm | Newark Electronics |
CONNECTOR HOUSING, RCPT, 3POS, 3.96MM | element14 |
Power to the Board AMP UNIVERSA PWR CAP 3P | Rapid Electronics |
TE Connectivity - AMP PWR CONN AMP UNIVERSA POWR CAP 3P | Distrelec |
AMP Universal Power Series 3 Position Latch Lock Tab Housing | Future Electronics |
Conn Housing RCP 3 POS 3.96mm Crimp ST Loose Piece | Avnet America |
AMP Universal Power Series 3.96mm Pitch 3 Way 1 Row Female Straight PCB Housing | TE Connectivity 176283-1 | RS Americas |
Where can I find additional details, specifications and documents for a 176283-1?
Additional datasheets, footprints and schematics for 176283-1 are listed on our Part Details page. You can also find images and similar parts to 176283-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 176283-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 176283-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 176283-1 fall under?
The 176283-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 176283-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 176283-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 176283-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 176283-1 have stock available?
Authorised distributors including TE Store, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for 176283-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 176283-1 often in real-time on the comparison pages.
What if I can't find stock of 176283-1?
You can fill out our help required form which you can use to request a quote for 176283-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.