Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.50
|
290
in stock
|
Buy Now | |
Distrelec
from US$0.51
|
6,100
in stock
|
Buy Now | |
Newark Electronics
from US$0.39
|
290
in stock
|
Buy Now | |
element14
from US$0.53
|
290
in stock
|
Buy Now | |
TE Store
from US$0.27
|
5
in stock
|
Buy Now | |
RS
from US$0.72
|
-
|
Buy Now | |
Avnet America
from US$0.22
|
-
|
Buy Now | |
RS Americas
from US$0.48
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Signal Positions | 0 |
Number of Positions | 2 |
Number of Power Positions | 2 |
PCB Mount Orientation | Vertical |
Contact Current Rating (Max) | 7A |
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Tin |
Contact Mating Area Plating Thickness | 1µm, 39.37µin |
Contact Retention | Without |
Operating Voltage | 50VAC |
Housing Material | Nylon 6/6 GF |
Housing Color | Natural |
Centerline (Pitch) | 3.96mm, .155in |
UL Flammability Rating | UL 94V-0 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Board Mount |
Circuit Application | Power |
Packaging Quantity | 400 |
Packaging Method | Bag/Box |
Product Type | Connector |
Connector & Contact Terminates To | Printed Circuit Board |
Contact Type | Tab |
Housing Type | Plug |
Connector System | Wire-to-Board |
Sealable | No |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
TE Connectivity - AMP PWR CONN AMP UNIVERSAL POWER PLG 2P PCB | Distrelec |
Rectangular Pwr Connector, Plug, 2Pos Rohs Compliant: Yes |Amp Te Connectivity 9-176975-1 | Newark Electronics |
RECTANGULAR PWR CONNECTOR, PLUG, 2POS | element14 |
AMP UNIVERSAL POWER PLG 2P PCB Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 2 Centerline (Pitch): 3.96 mm Header Plug Wire-to-Board 2 | Rectangular Power Connector | Part Number: 9-176975-1 | Internal Number: 9-176975-1 | 3.96 mm | TE Connectivity | TE Store |
Housing, pcb, 2 way, Tab, U-P | RS |
Conn Power HDR 2 POS 3.96mm Solder ST Thru-Hole 2 Terminal 1 Port Loose Piece | Avnet America |
AMP UNIVERSAL POWER PLG 2P PCB | TE Connectivity 9-176975-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | Universal Power Series |
RoHS: | Unknown |
No. of Contacts | 2Contacts |
---|---|
Product Range | Universal Power Series |
Connector Mounting | PCB Mount |
Contact Termination Type | Through Hole |
Pitch Spacing | 3.96mm |
Gender | Plug |
Contact Gender | Pin |
Contact Material | Brass |
Contact Plating | Tin Plated Contacts |
Connector Shell Size | - |
No. of Rows | 1Rows |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 9-176975-1?
Additional datasheets, footprints and schematics for 9-176975-1 are listed on our Part Details page. You can also find images and similar parts to 9-176975-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-176975-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-176975-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-176975-1 fall under?
The 9-176975-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 9-176975-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-176975-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-176975-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-176975-1 have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14, Farnell and TE Store have stock available or on a lead time for 9-176975-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-176975-1 often in real-time on the comparison pages.
What if I can't find stock of 9-176975-1?
You can fill out our help required form which you can use to request a quote for 9-176975-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.