Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 4 |
---|---|
Row-to-Row Spacing | .181in, 4.6mm |
Number of Rows | 2 |
Contact Retention | Without |
Contact Layout | Matrix |
Height | 14.25mm |
Length | 9.06mm |
Operating Voltage | 300VAC |
Centerline (Pitch) | .156in, 3.96mm |
UL Flammability Rating | UL 94V-0 |
Housing Color | Red |
Housing Material | Nylon 6/6 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Mating Retention | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention Type | Latch |
PCB Mount Retention | Without |
Mating Alignment Type | Polarization |
Strain Relief | Without |
Mating Alignment | Without |
Panel Mount Feature | Without |
Circuit Application | Power & Signal |
For Use With | Cap Housing |
Packaging Method | Bag |
Packaging Quantity | 1000 |
Contact Type | Socket |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Housing |
Housing Type | Plug |
Sealable | No |
Connector System | Wire-to-Wire |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Where can I find additional details, specifications and documents for a 176273-2?
Additional datasheets, footprints and schematics for 176273-2 are listed on our Part Details page. You can also find images and similar parts to 176273-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 176273-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 176273-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 176273-2 fall under?
The 176273-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 176273-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 176273-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 176273-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 176273-2 have stock available?
Authorised distributors including RS, RS Americas and Sager have stock available or on a lead time for 176273-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 176273-2 often in real-time on the comparison pages.
What if I can't find stock of 176273-2?
You can fill out our help required form which you can use to request a quote for 176273-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.