Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.25
|
21,880
in stock
|
Buy Now | |
Rapid Electronics
from US$0.24
|
21,880
in stock
|
Buy Now | |
Chip One Stop
from US$0.30
|
21,880
in stock
|
Buy Now | |
Farnell
from US$0.59
|
17,750
in stock
|
Buy Now | |
Newark Electronics
from US$0.33
|
-
|
Buy Now | |
Avnet America
from US$0.30
|
-
|
Buy Now | |
Boersig
from US$0.25
|
-
|
Buy Now |
Number of Power Positions | 0 |
---|---|
Row-to-Row Spacing | .181in, 4.6mm |
Number of Signal Positions | 0 |
Number of Positions | 6 |
Number of Rows | 2 |
Contact Retention | Without |
Contact Layout | Matrix |
Operating Voltage | 300VAC |
Housing Material | Nylon 6/6 |
Housing Color | Red |
UL Flammability Rating | UL 94V-0 |
Centerline (Pitch) | .156in, 3.96mm |
Glow Wire Rating | Standard Part - Not Glow Wire |
Mating Retention | With |
Mating Retention Type | Latch |
Mating Alignment Type | Polarization |
Strain Relief | Without |
PCB Mount Retention | Without |
Mating Alignment | With |
Panel Mount Feature | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power & Signal |
For Use With | Cap Housing |
Packaging Quantity | 1000 |
Packaging Method | Bag |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Contact Type | Socket |
Product Type | Housing |
Sealable | No |
Housing Type | Plug |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
TE Connectivity AMP UNIVERSAL POWER PLUG 6P AC Power Plu | Distrelec |
PIN AND SOCKET CONNECTOR HOUSINGS | Farnell |
Amp Universal Power Plug 6P Rohs Compliant: Yes |Amp Te Connectivity 176274-2 | Newark Electronics |
Conn Housing PL 6 POS 3.96mm Crimp ST Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 176274-2?
Additional datasheets, footprints and schematics for 176274-2 are listed on our Part Details page. You can also find images and similar parts to 176274-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 176274-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 176274-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 176274-2 fall under?
The 176274-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 176274-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 176274-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 176274-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 176274-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 176274-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 176274-2 often in real-time on the comparison pages.
What if I can't find stock of 176274-2?
You can fill out our help required form which you can use to request a quote for 176274-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.