Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0176273-1,
CU3068-000 |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.09
|
5,028
in stock
|
Buy Now | |
Chip One Stop
from US$0.05
|
13,455
in stock
|
Buy Now | |
TE Store
from US$0.14
|
12,883
in stock
|
Buy Now | |
element14
from US$0.18
|
9,931
in stock
|
Buy Now | |
Farnell
from US$0.10
|
9,931
in stock
|
Buy Now | |
Rapid Electronics
from US$0.16
|
8,000
in stock
|
Buy Now | |
Distrelec
from US$0.13
|
8,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
518
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
RS Americas
from US$0.16
|
-
|
Buy Now | |
Avnet Asia
from US$0.09
|
-
|
Buy Now | |
Boersig
from US$0.09
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 2 |
---|---|
Row-to-Row Spacing | 4.6mm, .181in |
Number of Positions | 4 |
Contact Retention | Without |
Contact Layout | Matrix |
Length | 9.06mm |
Height | 14.25mm |
Operating Voltage | 300VAC |
Housing Color | Natural |
Housing Material | Nylon 6/6 |
UL Flammability Rating | UL 94V-0 |
Centerline (Pitch) | .156in, 3.96mm |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Cable Mount (Free-Hanging) |
PCB Mount Retention | Without |
Strain Relief | Without |
Mating Retention | With |
Panel Mount Feature | Without |
Mating Retention Type | Latch |
Mating Alignment | Without |
Mating Alignment Type | Polarization |
Circuit Application | Power & Signal |
For Use With | Cap Housing |
Packaging Quantity | 1000 |
Packaging Method | Bag |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Contact Type | Socket |
Product Type | Housing |
Sealable | No |
Housing Type | Plug |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
AMP UNIVERSAL POWR PLUG 4P Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Wire Number of Positions: 4 Centerline (Pitch): 3.96 mm Housing Plug Wire-to-Wire 4 | Rectangular Power Connector | Part Number: 176273-1 | Internal Number: 176273-1 | Alias Number: AMPS-0-0176273-1 | 3.96 mm | TE Connectivity | TE Store |
CONNECTOR HOUSING, PLUG, 4POS, 3.96MM | element14 |
Power to the Board AMP UNIV POWR PLG 4P | Rapid Electronics |
TE Connectivity - AMP PWR CONN AMP UNIVERSAL POWR PLUG 4P | Distrelec |
Housing Receptacle 4 way Rcpt U-P | RS |
Connector Housing, Plug, 4Pos, 3.96Mm | Newark Electronics |
Conn Housing PL 4 POS 3.96mm Crimp ST Loose Piece | Avnet America |
AMP Universal Power SER 3.96mm,4.6mm Pitch 4Way 2 Row Male Straight PCB Housing | TE Connectivity 176273-1 | RS Americas |
Where can I find additional details, specifications and documents for a 176273-1?
Additional datasheets, footprints and schematics for 176273-1 are listed on our Part Details page. You can also find images and similar parts to 176273-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 176273-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 176273-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 176273-1 fall under?
The 176273-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 176273-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 176273-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 176273-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 176273-1 have stock available?
Authorised distributors including Chip One Stop, TE Store, element14, Farnell and Rapid Electronics have stock available or on a lead time for 176273-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 176273-1 often in real-time on the comparison pages.
What if I can't find stock of 176273-1?
You can fill out our help required form which you can use to request a quote for 176273-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.