Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.33
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.33
|
11,300
in stock
|
Buy Now | |
Rapid Electronics
from US$0.35
|
18,753
in stock
|
Buy Now | |
Newark Electronics
from US$0.48
|
7,453
in stock
|
Buy Now | |
Chip One Stop
from US$0.41
|
7,453
in stock
|
Buy Now | |
Farnell
from US$0.80
|
6,000
in stock
|
Buy Now | |
TE Store
from US$0.45
|
2,897
in stock
|
Buy Now | |
Avnet America
from US$0.37
|
-
|
Buy Now | |
Boersig
from US$0.36
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 5 |
---|---|
Number of Rows | 1 |
Contact Base Material | Copper Alloy |
Contact Retention | Without |
Contact Current Rating (Max) | 7A |
Contact Layout | Inline |
Length | 20.94mm, .67in |
Height | 9.7mm, .38in |
Insulation Resistance | 1000MΩ |
Operating Voltage | 300VAC |
Housing Material | Nylon 6/6 |
Housing Color | Natural |
Centerline (Pitch) | .156in, 3.96mm |
UL Flammability Rating | UL 94V-0 |
Glow Wire Rating | Standard Part - Not Glow Wire |
PCB Mount Retention | Without |
Mating Retention | With |
Mating Alignment Type | Polarization |
Connector Mounting Type | Panel |
Panel Mount Feature | Without |
Mating Retention Type | Latch |
Strain Relief | Without |
Mating Alignment | With |
Circuit Application | Power & Signal |
For Use With | Header Assembly |
Packaging Quantity | 500 |
Packaging Method | Bag |
Connector System | Wire-to-Wire |
Housing Type | Plug |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Contact Type | Socket |
Product Type | Housing |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Automotive Connectors UP 3.96 5P PLUG HSG NATRL | Rapid Electronics |
TE Connectivity - AMP PWR CONN UP 3.96 5P PLUG HSG NATRL | Distrelec |
Automotive Connectors Up 3.96 5P Plug Hsg Natrl |Amp Te Connectivity 178482-1 | Newark Electronics |
PLUG HOUSING, 5POS, PA 6.6, NATURAL | Farnell |
UP 3.96 5P PLUG HSG NATRL Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Wire Number of Positions: 5 Centerline (Pitch): 3.96 mm Housing Plug Wire-to-Wire 5 | Rectangular Power Connector | Part Number: 178482-1 | Internal Number: 178482-1 | 3.96 mm | TE Connectivity | TE Store |
Conn Housing PL 5 POS 3.96mm Crimp ST Cable Mount Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | Universal Power Series |
RoHS: | Unknown |
Product Range | Universal Power Series |
---|---|
Gender | Plug |
No. of Positions | 5Ways |
Pitch Spacing | 3.96mm |
For Use With | AMP Universal Power Series 175152 175151 Socket Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 178482-1?
Additional datasheets, footprints and schematics for 178482-1 are listed on our Part Details page. You can also find images and similar parts to 178482-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 178482-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 178482-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 178482-1 fall under?
The 178482-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 178482-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 178482-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 178482-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 178482-1 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Newark Electronics, Chip One Stop and Farnell have stock available or on a lead time for 178482-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 178482-1 often in real-time on the comparison pages.
What if I can't find stock of 178482-1?
You can fill out our help required form which you can use to request a quote for 178482-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.