Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.48
|
180
in stock
|
Buy Now | |
Rapid Electronics
from US$0.38
|
180
in stock
|
Buy Now | |
Chip One Stop
from US$0.56
|
180
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
-
|
Buy Now | |
Avnet America
from US$0.25
|
-
|
Buy Now | |
Avnet Asia
from US$0.24
|
-
|
Buy Now | |
Distrelec
from US$0.28
|
-
|
Buy Now | |
TE Store
from US$0.39
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 6 |
Number of Signal Positions | 0 |
Number of Power Positions | 0 |
Contact Base Material | Copper Alloy |
Contact Retention | Without |
Contact Layout | Inline |
Contact Current Rating (Max) | 7A |
Height | .3in, 7.5mm |
Length | 1.42in, 36.1mm |
Operating Voltage | 300VAC |
Insulation Resistance | 1000MΩ |
Centerline (Pitch) | 6.2mm, .244in |
Housing Color | Natural |
Housing Material | Nylon 6/6 |
UL Flammability Rating | UL 94V-0 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Mating Alignment Type | Polarization |
Mating Retention Type | Latch |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention | With |
PCB Mount Retention | Without |
Strain Relief | Without |
Mating Alignment | With |
Panel Mount Feature | Without |
Circuit Application | Power & Signal |
For Use With | Header Assembly |
Packaging Quantity | 500 |
Packaging Method | Bag |
Contact Type | Socket |
Connector System | Wire-to-Board, Wire-to-Wire |
Sealable | No |
Housing Type | Plug |
Product Type | Housing |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Amp U/P Sgl Row Plug Hsg 6P |Amp Te Connectivity 6-178842-1 | Newark Electronics |
Hard Metric Connectors AMP U/P SGL ROW PLUG HSG | Rapid Electronics |
Conn Housing PL 6 POS 6.2mm Crimp ST Cable Mount Bag | Future Electronics |
Conn Housing PL 6 POS 6.2mm Crimp ST Cable Mount Loose Piece | Avnet America |
TE Connectivity - AMP PWR CONN AMP U/P SGL ROW PLUG HSG 6P | Distrelec |
Special Order: AMP U/P SGL ROW PLUG HSG 6P Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Board Wire-to-Wire Number of Positions: 6 Centerline (Pitch): 6.2 mm Housing Plug Wire-to-Board 6 | Rectangular Power Connector | Part Number: 6-178842-1 | Internal Number: 6-178842-1 | 6.2 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 6-178842-1?
Additional datasheets, footprints and schematics for 6-178842-1 are listed on our Part Details page. You can also find images and similar parts to 6-178842-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-178842-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-178842-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-178842-1 fall under?
The 6-178842-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6-178842-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-178842-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-178842-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-178842-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Future Electronics and Avnet America have stock available or on a lead time for 6-178842-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-178842-1 often in real-time on the comparison pages.
What if I can't find stock of 6-178842-1?
You can fill out our help required form which you can use to request a quote for 6-178842-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.