176279-9 Power Connectors by TE Connectivity

UNIV POWER PLUG HSG 15P F/H

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.32

Distributor Stock
Logo for RS
RS
from US$0.32
975
in stock
Buy Now
Logo for TE Store
TE Store
from US$0.85
3,039
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.15
1,943
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.62
1,943
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.96
1,943
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$0.71
1,943
in stock
Buy Now
Logo for Farnell
Farnell
from US$1.54
1,613
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.80
-
Buy Now
Logo for Boersig
Boersig
from US$0.64
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.76
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Number of Positions 15
Row-to-Row Spacing .181mm, 4.6in
Number of Rows 3
Contact Layout Matrix
Contact Current Rating (Max) 7A
Contact Base Material Copper Alloy
Contact Retention Without
Length 19.3mm, .76in
Height .64in, 16.3mm
Insulation Resistance 1000MΩ
Operating Voltage 300VAC
Housing Color Black
Housing Material Nylon 6/6
UL Flammability Rating UL 94V-0
Centerline (Pitch) .156in, 3.96mm
Glow Wire Rating Standard Part - Not Glow Wire
Strain Relief Without
Mating Alignment With
Mating Retention Type Latch
PCB Mount Retention Without
Mating Retention With
Mating Alignment Type Polarization
Panel Mount Feature Without
Connector Mounting Type Cable Mount (Free-Hanging)
Circuit Application Power & Signal
For Use With Cap Housing
Packaging Method Package
Packaging Quantity 500
Sealable No
Product Type Housing
Housing Type Plug
Contact Type Socket
Connector System Wire-to-Wire
Connector & Contact Terminates To Wire & Cable
Termination Method to Wire & Cable Crimp
Operating Temperature Range -30 – 105°C, -22 – 221°F


Alternative Descriptions

UNIV POWER PLUG HSG 15P F/H Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Wire Number of Positions: 15 Centerline (Pitch): 3.96 mm Housing Plug Wire-to-Wire 15 | Rectangular Power Connector | Part Number: 176279-9 | Internal Number: 176279-9 | 3.96 mm | TE Connectivity | TE Store
Power To The Board Univ Power Plug Hsg 15P F/H |Amp Te Connectivity 176279-9 | Newark Electronics
Power to the Board UNIV POWER PLUG HSG 15P F/H | Rapid Electronics
TE Connectivity - AMP PWR CONN UNIV POWER PLUG HSG 15P F/H | Distrelec
PIN AND SOCKET CONNECTOR HOUSINGS | Farnell
Housing plug FH 15 way Rcpt U-P | RS
Conn Housing PL 15 POS 3.96mm Crimp ST Loose Piece | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 176279-9?

Additional datasheets, footprints and schematics for 176279-9 are listed on our Part Details page. You can also find images and similar parts to 176279-9 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 176279-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 176279-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 176279-9 fall under?

The 176279-9 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.

Can I view similar or alternative parts?

You can view similar parts to 176279-9 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 176279-9 you can contact the distributor directly for product support, shipping queries etc.

Is the 176279-9 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 176279-9 have stock available?

Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 176279-9.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 176279-9 often in real-time on the comparison pages.

What if I can't find stock of 176279-9?

You can fill out our help required form which you can use to request a quote for 176279-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay