176279-1 Power Connectors by TE Connectivity

UNIV POWER PLUG HSG 15P F/H

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.42

Distributor Stock
Logo for RS
RS
from US$0.47
40
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.60
2,807
in stock
Buy Now
Logo for element14
element14
from US$0.56
2,679
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.47
2,679
in stock
Buy Now
Logo for TE Store
TE Store
from US$0.51
2,665
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.98
19
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.43
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.58
-
Buy Now
Logo for Boersig
Boersig
from US$0.42
-
Buy Now
Logo for Distrelec
Distrelec
from US$0.51
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Number of Positions 15
Row-to-Row Spacing .181mm, 4.6in
Number of Rows 3
Contact Retention Without
Contact Base Material Copper Alloy
Contact Current Rating (Max) 7A
Contact Layout Matrix
Height 16.3mm, .64in
Length 19.3mm, .76in
Insulation Resistance 1000MΩ
Operating Voltage 300VAC
UL Flammability Rating UL 94V-0
Housing Material Nylon 6/6
Centerline (Pitch) .156in, 3.96mm
Housing Color Natural
Glow Wire Rating Standard Part - Not Glow Wire
Mating Alignment Type Polarization
Mating Retention Type Latch
Connector Mounting Type Cable Mount (Free-Hanging)
Mating Retention With
PCB Mount Retention Without
Strain Relief Without
Mating Alignment With
Panel Mount Feature Without
Circuit Application Power & Signal
For Use With Cap Housing
Packaging Method Bag
Packaging Quantity 500
Contact Type Socket
Sealable No
Housing Type Plug
Connector & Contact Terminates To Wire & Cable
Product Type Housing
Connector System Wire-to-Wire
Termination Method to Wire & Cable Crimp
Operating Temperature Range -22 – 221°F, -30 – 105°C


Alternative Descriptions

Connector Housing, Plug, 15Pos, 3.96Mm | Newark Electronics
CONNECTOR HOUSING, PLUG, 15POS, 3.96MM | element14
UNIV POWER PLUG HSG 15P F/H Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Wire Number of Positions: 15 Centerline (Pitch): 3.96 mm Housing Plug Wire-to-Wire 15 | Rectangular Power Connector | Part Number: 176279-1 | Internal Number: 176279-1 | 3.96 mm | TE Connectivity | TE Store
AMP universal hsing,plug,15 skt contact | RS
Conn Housing PL 15 POS 3.96mm Crimp ST Loose Piece | Avnet America
AMP Universal Power Series 3.96mm Pitch 15 Way 3 Row Male Straight PCB Housing | TE Connectivity 176279-1 | RS Americas
TE Connectivity - AMP PWR CONN UNIV POWER PLUG HSG 15P F/H | Distrelec


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 176279-1?

Additional datasheets, footprints and schematics for 176279-1 are listed on our Part Details page. You can also find images and similar parts to 176279-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 176279-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 176279-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 176279-1 fall under?

The 176279-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.

Can I view similar or alternative parts?

You can view similar parts to 176279-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 176279-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 176279-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 176279-1 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, TE Store and RS have stock available or on a lead time for 176279-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 176279-1 often in real-time on the comparison pages.

What if I can't find stock of 176279-1?

You can fill out our help required form which you can use to request a quote for 176279-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay