Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 3 |
---|---|
Number of Signal Positions | 0 |
Number of Power Positions | 0 |
Number of Rows | 1 |
Contact Retention | Without |
Contact Layout | Inline |
Length | 13.02mm |
Height | 9.65mm |
Operating Voltage | 300VAC |
Centerline (Pitch) | 3.96mm, .156in |
Housing Color | Yellow |
UL Flammability Rating | UL 94V-0 |
Housing Material | Nylon 6/6 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Mating Retention | With |
Mating Retention Type | Latch |
Mating Alignment Type | Polarization |
Strain Relief | Without |
PCB Mount Retention | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Alignment | Without |
Panel Mount Feature | Without |
Circuit Application | Power & Signal |
For Use With | Cap Housing |
Packaging Quantity | 1000 |
Packaging Method | Bag |
Sealable | No |
Housing Type | Plug |
Product Type | Housing |
Connector System | Wire-to-Wire |
Contact Type | Socket |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Amp Universal Power Plug 3P |Amp Te Connectivity 176272-4 | Newark Electronics |
AMP UNIVERSAL POWER PLUG 3P | TE Connectivity 176272-4 | RS Americas |
Special Order: AMP UNIVERSAL POWER PLUG 3P Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Wire Number of Positions: 3 Centerline (Pitch): 3.96 mm Housing Plug Wire-to-Wire 3 | Rectangular Power Connector | Part Number: 176272-4 | Internal Number: 176272-4 | 3.96 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 176272-4?
Additional datasheets, footprints and schematics for 176272-4 are listed on our Part Details page. You can also find images and similar parts to 176272-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 176272-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 176272-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 176272-4 fall under?
The 176272-4 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 176272-4 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 176272-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 176272-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 176272-4 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and TE Store have stock available or on a lead time for 176272-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 176272-4 often in real-time on the comparison pages.
What if I can't find stock of 176272-4?
You can fill out our help required form which you can use to request a quote for 176272-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.